location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 19" SXGA LCD monitor 190B6CG/00 computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19" SXGA LCD monitor 190B6CG/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
190B6CG/00
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 19" SXGA LCD monitor 190B6CG/00 computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1280 x 1024 pixels
  • - 8 ms 250 cd/m² 600:1
  • - 40 W
Long product name Philips 19" SXGA LCD monitor 190B6CG/00 computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey :
The long product name of Philips 19" SXGA LCD monitor 190B6CG/00 computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

190B6CG/00 - 19" SXGA LCD monitor
More>>>
Philips 19" SXGA LCD monitor 190B6CG/00 computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey:
The official description of Philips 19" SXGA LCD monitor 190B6CG/00 computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Outstanding front of screen performance
-ISO 13406-2 Class I compliant dot-defect-free display
-8-ms response time for outstanding display of moving images
-SXGA 1280 x 1024 resolution for sharper display
-Dual input accepts both analogue VGA and digital DVI signals
Maximum comfort for maximum productivity
-Built-in speakers for audio without desktop clutter
-Stand-alone audio for efficient net conferencing
-Designed for 'just-right' height and angle adjustment
Lower total cost of ownership
-SmartManage provides LAN-based asset management capabilities
-Lead-free design safeguards our environment
Great convenience
-USB port for convenient peripheral connections
-Embedded power supply eliminates external power adaptors

Short summary description Philips 19" SXGA LCD monitor 190B6CG/00 computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey:
This short summary of the Philips 19" SXGA LCD monitor 190B6CG/00 computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 19" SXGA LCD monitor 190B6CG/00, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 8 ms, Grey

Long summary description Philips 19" SXGA LCD monitor 190B6CG/00 computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey:
This is an auto-generated long summary of Philips 19" SXGA LCD monitor 190B6CG/00 computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey based on the first three specs of the first five spec groups.

Philips 19" SXGA LCD monitor 190B6CG/00. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Grey

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
8 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.294 x 0.294 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
37.6 cm
Viewable size, vertical
30.1 cm
Design
Product colour *
Grey
Ports & interfaces
I/O ports
Analogue (VGA), DVI-D, PC audio in, Stereo Audio (3.5 mm jack) 1x, USB 2.0
Ergonomics
Panel mounting interface
100 x 100 mm
Swivel angle range
175 - 175°
Tilt angle range
5 - 30°
Plug and Play
Yes
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
1 W
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Maximum operating temperature range (T-T)
5 - 40 °C
Relative humidity
20 - 80%
Weight & dimensions
Width (without stand)
425 mm
Depth (without stand)
255 mm
Height (without stand)
419 mm
Weight (without stand)
6.4 kg
Other features
Display
LCD
Bundled hardware
AC power cord, Audio cable, USB cable, VGA cable
Power requirements
100-240VAC, 50/60Hz
Recommended resolution
1280 x 1024 @ 60 Hz
Speakers and microphone
2W RMS x 2 stereo speakers
Mean time between failures (MTBF)
50000 h
Certification
CE Mark, E2000, EMC, FCC-B, UL, CSA, Energy Star, SEMKO, TCO '03, TÜV/GS, TÜV Ergo
Brand Image Product code Product Stock Price from
Philips 19" SXGA LCD monitor 190B6CS/00 computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver Philips 19" SXGA LCD monitor 190B6CS/00 computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver
(show image)
190B6CS/00 19" SXGA LCD monitor 190B6CS/00