location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips S Line 17S4LSB/10 LED display 43.2 cm (17") 1280 x 1024 pixels LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
S Line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17S4LSB/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17S4LSB/10
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:56
The date of the most recent change of this product data-sheet in Icecat.
Philips 17S4LSB/10 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips S Line 17S4LSB/10 LED display 43.2 cm (17") 1280 x 1024 pixels LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17") LCD TFT
  • - 1280 x 1024 pixels 5:4
  • - 5 ms 250 cd/m² 1000:1
Long product name Philips S Line 17S4LSB/10 LED display 43.2 cm (17") 1280 x 1024 pixels LCD Black :
The long product name of Philips S Line 17S4LSB/10 LED display 43.2 cm (17") 1280 x 1024 pixels LCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S Line LCD monitor, LED backlight SmartImage
More>>>
Philips S Line 17S4LSB/10 LED display 43.2 cm (17") 1280 x 1024 pixels LCD Black:
The official description of Philips S Line 17S4LSB/10 LED display 43.2 cm (17") 1280 x 1024 pixels LCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Philips LED backlit monitor using recycled materials and PVC BFR-free housing is ideal for eco-friendly productivity

Short summary description Philips S Line 17S4LSB/10 LED display 43.2 cm (17") 1280 x 1024 pixels LCD Black:
This short summary of the Philips S Line 17S4LSB/10 LED display 43.2 cm (17") 1280 x 1024 pixels LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips S Line 17S4LSB/10, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 5 ms, Black

Long summary description Philips S Line 17S4LSB/10 LED display 43.2 cm (17") 1280 x 1024 pixels LCD Black:
This is an auto-generated long summary of Philips S Line 17S4LSB/10 LED display 43.2 cm (17") 1280 x 1024 pixels LCD Black based on the first three specs of the first five spec groups.

Philips S Line 17S4LSB/10. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

SmartImage
SmartImage

SmartImage is an exclusive leading edge Philips technology that analyses the content displayed on your screen and optimises your display performance. This user-friendly interface allows you to select various modes, like Office, Photo, Movie, Game, Economy etc., to fit the application in use. Based on the selection, SmartImage dynamically optimises the contrast, colour saturation and sharpness of images and videos for ultimate display performance. The Economy mode option offers you major power savings. All in real time at the touch of a single button!

SmartPower
SmartPower

SmartPower is an artificial intelligent technology which dynamically analyses the content of the screen image to achieve power saving. The backlight intensity can be controlled automatically and pre-set by the system to reduce the power consumption by up to 50%, which saves substantially on energy costs

Zero mercury content
Zero mercury content

Philips monitors with LED backlighting are free from Mercury, one of the most toxic natural substances, which affects humans and animals. This reduces the environmental impact of the display throughout its lifecycle, from manufacturing to disposal.

TrueVision
TrueVision

TrueVision is a proprietary Philips technology that uses an advanced algorithm for testing and aligning monitor display, which gives you the ultimate display performance. Philips ensures that TrueVision monitors leave the factory fine-tuned with this process giving you consistent colour and picture quality.

SmartControl for easy tuning
SmartControl for easy tuning

PC software for fine tuning display performance and settings. Philips offers users two choices for display setting adjustment. Either navigate the multi-level On-Screen Display menu through buttons on the display itself or use the Philips SmartControl software to easily adjust the various display settings in a familiar way

SmartContrast
SmartContrast

SmartContrast is a Philips technology that analyses the contents you are displaying, automatically adjusting colours and controlling backlight intensity to dynamically enhance contrast for the best digital images and videos or when playing games where dark hues are displayed. When Economy mode is selected, contrast is adjusted and backlighting fine-tuned for just-right display of everyday office applications and lower power consumption.

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Native aspect ratio *
5:4
Display technology *
LCD
Panel type *
TFT
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
1280 x 1024 (SXGA)
Aspect ratio
5:4
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
20000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.264 x 0.264 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Viewable size, horizontal
33.8 cm
Viewable size, vertical
27 cm
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
Colour gamut standard
sRGB
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Component video sync
Separate sync, Sync-on-green (SOG)
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Black
Front bezel colour
Black
Feet colour
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI *
No
Audio input
No
Headphone out *
No
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, Czech, German, English, Spanish, French, Greek, Italian, Korean, Polish, Portuguese, Russian, Swedish, Turkish, Ukrainian
Number of OSD languages
21
Plug and Play
Yes
Power
Power consumption (standby) *
0.2 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 3658 m
Non-operating altitude
0 - 12192 m
Weight & dimensions
Width (with stand)
367 mm
Depth (with stand)
194 mm
Height (with stand)
393 mm
Weight (with stand)
3.54 kg
Width (without stand)
367 mm
Depth (without stand)
65 mm
Height (without stand)
319 mm
Weight (without stand)
3.14 kg
Packaging data
Package width
450 mm
Package depth
160 mm
Package height
446 mm
Package weight
4.94 kg
Packaging content
Stand included
Yes
Manual
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
On/off switch
Yes
TV tuner integrated
No
Recommended resolution
1280 x 1024 @ 60 Hz
Recyclable packaging material
100%
Mean time between failures (MTBF)
30000 h
Certification
BSMI, CE Mark, cETLus, FCC Class B, GOST, SASO, SEMKO, TCO 6.0, TUV Ergo, TUV/GS, WEEE