location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 172B9T/00 computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA LCD Touchscreen Capacitive Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
172B9T/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
172B9T/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581759322
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2024 11:14:04
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
172B9T/00_QSG_en_GB (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 172B9T/00 user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 172B9T/00 computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA LCD Touchscreen Capacitive Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home Touchscreen 43.2 cm (17") LCD TN
  • - SXGA 1280 x 1024 pixels 5:4
  • - 60 Hz 1 ms 250 cd/m² 1000:1
  • - Flicker-free technology
  • - D 10 kWh 9.14 W
Long product name Philips 172B9T/00 computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA LCD Touchscreen Capacitive Black :
The long product name of Philips 172B9T/00 computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA LCD Touchscreen Capacitive Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B Line 17" (43.2 cm) LCD monitor with SmoothTouch
More>>>
Philips 172B9T/00 computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA LCD Touchscreen Capacitive Black:
The official description of Philips 172B9T/00 computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA LCD Touchscreen Capacitive Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A sturdy water- and dust-resistant touch-screen monitor for flexible use anywhere, with articulating stand to fit angles you need. Offering simple and intuitive use across applications, greatly boosts productivity.

Short summary description Philips 172B9T/00 computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA LCD Touchscreen Capacitive Black:
This short summary of the Philips 172B9T/00 computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA LCD Touchscreen Capacitive Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 172B9T/00, 43.2 cm (17"), 1280 x 1024 pixels, SXGA, LCD, 1 ms, Black

Long summary description Philips 172B9T/00 computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA LCD Touchscreen Capacitive Black:
This is an auto-generated long summary of Philips 172B9T/00 computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA LCD Touchscreen Capacitive Black based on the first three specs of the first five spec groups.

Philips 172B9T/00. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LCD, Display surface: Gloss, Response time: 1 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

SmoothTouch display for natural, fluid touch response
SmoothTouch display for natural, fluid touch response

This Philips display uses Projected capacitive 10-point touch technology for fluid response. You can fully utilise the new capabilities of touch-based applications and bring your older applications to life. Touch-type with 10 fingers or play exciting interactive games with your friends. Collaborate with colleagues interactively at work or school environment and increase your productivity and efficiency.

Monitor front surface meets IP65 for water and dust resistance
Monitor front surface meets IP65 for water and dust resistance

For less-than-perfect environments, you need a monitor that's designed to hold up to the splashes of water and dust that happen in the everyday world. Ingress Protection (IP) ratings defined in international standard IEC/EN 60529, are used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies and moisture. This Philips display meets the international IP rating for water and dust resistance. It will hold up to the water splashes and dust that happen in the everyday world.

SmartContrast for rich black details
SmartContrast for rich black details

SmartContrast is a Philips technology that analyses the contents you are displaying, automatically adjusting colours and controlling backlight intensity to dynamically enhance contrast for the best digital images and videos or when playing games where dark hues are displayed. When Economy mode is selected, contrast is adjusted and backlighting fine-tuned for just-right display of everyday office applications and lower power consumption.

LowBlue Mode for easy-on-the-eyes productivity
LowBlue Mode for easy-on-the-eyes productivity

Studies have shown that just as ultra-violet rays can cause eye damage, shortwave-length blue light rays from LED displays can cause eye damage and affect vision over time. Developed for wellbeing, the Philips LowBlue Mode setting uses a smart software technology to reduce harmful shortwave blue light.

Less eye fatigue with Flicker-Free technology
Less eye fatigue with Flicker-Free technology

Due to the way brightness is controlled on LED-backlit screens, some users experience flicker on their screen which causes eye fatigue. Philips Flicker-Free technology applies a new solution to regulate brightness and reduce flicker for more comfortable viewing.

HDMI ensures universal digital connectivity
HDMI ensures universal digital connectivity

An HDMI-ready device has all the required hardware to accept High-Definition Multimedia Interface (HDMI) input. An HDMI cable enables high-quality digital video and audio to be transmitted over a single cable from a PC or any number of AV sources (including set-top boxes, DVD players, A/V receivers and video cameras).

DisplayPort connection for maximum visuals
DisplayPort connection for maximum visuals

DisplayPort is a digital link from PC to monitor without any conversion. With higher capabilities than DVI standard, it is fully capable to support up to 15 metre cables and 10.8 Gbps/sec data transfer. With this high performance and zero latency, you get the fastest imaging and refresh rates — making DisplayPort the best choice for not only general office or home use, but also for the more demanding gaming and films, video editing and more. It also keeps interoperability in mind via the use of various adapters.

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
HD type *
SXGA
Native aspect ratio *
5:4
Display technology *
LCD
Panel type *
TN
Backlight type
W-LED
Touchscreen *
Yes
Touchscreen type
Capacitive
Touchscreen technology
Projected capacitive system
Number of simultaneous touchpoints
10
Display brightness (typical)
250 cd/m²
Response time
1 ms
Display surface
Gloss
Screen shape *
Flat
Supported graphics resolutions
1280 x 1024 (SXGA)
Aspect ratio
5:4
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
50000000:1
Dynamic contrast ratio marketing name
SmartContrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.264 x 0.264 mm
Pixel density
96 ppi
Horizontal scan range
30 - 85 kHz
Vertical scan range
48 - 75 Hz
Viewable size, horizontal
33.8 cm
Viewable size, vertical
27 cm
Digital horizontal frequency
30 - 85 kHz
Digital vertical frequency
48 - 75 Hz
Display diagonal (metric)
43.2 cm
DDC/CI
Yes
Surface hardness
7H
RGB colour space
sRGB
Colour gamut
87%
sRGB coverage (typical)
103%
NTSC coverage (typical)
87%
3D
No
Display sRGB
Yes
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Component video sync
Separate sync, Sync-on-green (SOG)
Flicker-free technology
Yes
Low Blue Light technology
Yes
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
2 W
Design
Market positioning *
Home
Product colour *
Black
Front bezel colour
Black
Feet colour
Black
International Protection (IP) code
IP65
Heavy metals free
Hg (mercury)
Certification
CB, CE Mark, FCC Class B, SEMKO, UKRAINIAN, ICES-003, TUV/GS, TUV Ergo, CU-EAC, EAEU RoHS
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
2
USB Touch port
Yes
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI *
Yes
HDMI ports quantity
1.4
HDMI version
1.4
DisplayPorts quantity
1.2
DisplayPort version
1.2
Audio input
Yes
Ports & interfaces
Headphone out *
Yes
PC Audio in
Yes
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
7.6 cm
Tilt adjustment
Yes
Tilt angle range
-5 - 90°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Turkish, Ukrainian
Palm rejection area
30 x 30 mm
Plug and Play
Yes
LED indicators
Operation, Stand-by
Power
Energy efficiency class (SDR) *
D
Energy consumption (SDR) per 1000 hours *
10 kWh
Power consumption (typical) *
9.14 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
Power consumption (PowerSave)
7.7 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply type
External
Energy efficiency scale
A to G
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 3658 m
Non-operating altitude
0 - 12192 m
Packaging content
Stand included
Yes
Cables included
VGA, HDMI, DisplayPort, USB Type-A to USB Type-B, Audio (3.5mm), AC
Manual
Yes
Bundled software
SmartControl
Weight & dimensions
Width (with stand)
376 mm
Depth (with stand)
227 mm
Height (with stand)
399 mm
Weight (with stand)
6.24 kg
Width (without stand)
376 mm
Depth (without stand)
45 mm
Height (without stand)
322 mm
Weight (without stand)
3.26 kg
Packaging data
Package width
445 mm
Package depth
159 mm
Package height
420 mm
Package weight
7.95 kg
Package type
Box
Sustainability
Sustainability certificates
ENERGY STAR, TCO, RoHS, WEEE
Doesn't contain
PVC/BFR, Mercury
European Product Registry for Energy Labelling (EPREL) code
388185
Logistics data
Harmonized System (HS) code
85285210
Other features
On/off switch
Yes
TV tuner integrated
No
Recommended resolution
1280 x 1024 @ 60 Hz
Display viewable area (HxV)
337.9 x 270.3 mm
Picture enhancement
SmartImage
Recyclable packaging material
100%
Regulatory Approvals
CB; CE Mark; FCC Class B; SEMKO; UKRAINIAN; ICES-003; TUV/GS; TUV Ergo; CU-EAC; EAEU RoHS
Mobile operating systems supported
Android 7.1, Android 7.0, Android 6.0, Android 5.0, Android 4.4
Folding angle
70°
Multi-touch
Yes
Touch method
Stylus, Finger, Glove
EasyRead mode
Yes
Mean time between failures (MTBF)
70000 h
Country Distributor
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)