Philips logo

Philips 170B7CS 17" SXGA LCD monitor

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63568
Info modified on:
30 Dec 2024, 17:24:06
Short summary description Philips 170B7CS 17" SXGA LCD monitor:

Philips 170B7CS 17" SXGA LCD monitor, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 5 ms, Silver

Long summary description Philips 170B7CS 17" SXGA LCD monitor:

Philips 170B7CS 17" SXGA LCD monitor. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.