Philips logo

Philips 15PT6807 15" real flat TV - DVD combi

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127182
Info modified on:
21 Oct 2022, 10:32:10
Long product name Philips 15PT6807 15" real flat TV - DVD combi:

KTV/DCD 15 PT 6807

Philips 15PT6807 15" real flat TV - DVD combi:

Turn up your viewing experience
with this Integrated TV-DVD player

This cool 15" Real Flat TV comes with a built-in DVD/CD/MP3 player with 2 stereo speakers. An ideal choice for movie entertainment because it delivers a DVD picture on stereo sound. Viewing experience is enhanced by Smart picture settings.

Better quality images that reveal more detail
Real Flat picture tube technology brings you lifelike images
Crystal Clear improves picture depth
Exciting and lifelike sound
NICAM Digital Stereo for a sharp, clear stereo sound
My personal entertainment center
Plays DVD, CD and MP3
Plays back Picture CDs on your TV rather than a PC
10 pages Smart Text for fast access to teletext.
Easy connection to your audio/video products
Side stereo AV & headphone jacks

Short summary description Philips 15PT6807 15" real flat TV - DVD combi:

Philips 15PT6807 15" real flat TV - DVD combi, 38.1 cm (15"), 4:3, Real flat picture tube, 36 cm, 100 channels, Stereo

Long summary description Philips 15PT6807 15" real flat TV - DVD combi:

Philips 15PT6807 15" real flat TV - DVD combi. Display diagonal: 38.1 cm (15"), Aspect ratio: 4:3, Display: Real flat picture tube. Channels quantity: 100 channels. Audio system: Stereo, RMS rated power: 6 W. Product colour: Silver. Power consumption (typical): 45 W

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.