Philips logo

Philips 15PT2536 15" real flat TV

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18939
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips 15PT2536 15" real flat TV:

Philips 15PT2536 15" real flat TV, 38.1 cm (15"), 4:3, 38 cm, 36 cm, 200 channels, 2 W

Long summary description Philips 15PT2536 15" real flat TV:

Philips 15PT2536 15" real flat TV. Display diagonal: 38.1 cm (15"), Aspect ratio: 4:3, Display diagonal (metric): 38 cm. Channels quantity: 200 channels. RMS rated power: 2 W, Music power: 6 W. Power consumption (typical): 38 W, Power consumption (standby): 3 W. Weight: 11.5 kg, Depth: 396 mm, Height: 357 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.