Philips logo

Philips 15PT2526 15" real flat TV

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48428
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips 15PT2526 15" real flat TV:

Philips 15PT2526 15" real flat TV, 38.1 cm (15"), 4:3, 38 cm, 36 cm, 200 channels, 2 W

Long summary description Philips 15PT2526 15" real flat TV:

Philips 15PT2526 15" real flat TV. Display diagonal: 38.1 cm (15"), Aspect ratio: 4:3, Display diagonal (metric): 38 cm. Channels quantity: 200 channels. RMS rated power: 2 W, Music power: 6 W. Headphone connectivity: 3.5 mm. Power consumption (typical): 38 W, Power consumption (standby): 3 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.