Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 15" LCD professional flat TV Crystal Clear III 38.1 cm (15")

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15" LCD professional flat TV Crystal Clear III
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15HF5443/10 show
Show alternative article codes used in the online market place
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8537
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 18 Feb 2020 09:59:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 15" LCD professional flat TV Crystal Clear III 38.1 cm (15") :
The short editorial description of Philips 15" LCD professional flat TV Crystal Clear III 38.1 cm (15")

15" LCD professional flat TV Crystal Clear III / 4:3 / 450 cd/m² / 500:1 / 1024 x 768
More>>>
Philips 15" LCD professional flat TV Crystal Clear III 38.1 cm (15"):
The official marketing text of Philips 15" LCD professional flat TV Crystal Clear III 38.1 cm (15") as supplied by the manufacturer

This system-prepared LCD TV offers a razor-sharp image. Combined with the optional SmartCard XPress unit it is fully prepared for interactive services and in-room entertainment.

Short summary description Philips 15" LCD professional flat TV Crystal Clear III 38.1 cm (15"):
This short summary of the Philips 15" LCD professional flat TV Crystal Clear III 38.1 cm (15") data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 15" LCD professional flat TV Crystal Clear III, 38.1 cm (15"), 1024 x 768 pixels, LCD

Long summary description Philips 15" LCD professional flat TV Crystal Clear III 38.1 cm (15"):
This is an auto-generated long summary of Philips 15" LCD professional flat TV Crystal Clear III 38.1 cm (15") based on the first three specs of the first five spec groups.

Philips 15" LCD professional flat TV Crystal Clear III. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 500:1, Native aspect ratio: 4:3. Weight: 5 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
4:3
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
450 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
16 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
500:1
Screen format adjustments
4:3
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
130°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
100°
Comb filter
2D
TV tuner
Analog signal format system *
The supported protocols for exchanging analog signals.
PAL,PAL I,SECAM,SECAM B/G,SECAM D/K
Supported TV bands
UHF,VHF
Audio
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
2 W
FM radio
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Audio system
System used to play music or speech.
Nicam stereo, Virtual dolby surround
Design
Panel mounting interface
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Performance
Teletext
10 pages
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Management features
Sleep timer
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
42 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Weight & dimensions
Width *
The measurement or extent of something from side to side.
472 mm
Depth *
The distance from the front to the back of something.
76.5 mm
Height *
The measurement of the product from head to foot or from base to top.
308 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5 kg
Width (with stand)
472 mm
Depth (with stand)
153 mm
Height (with stand)
348 mm
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
548 x 191 x 390 mm
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Power requirements
90 - 240V AC
Display
The description of display that can includes display type, resolution, size etc.
LCD XGA TFT
I/O ports
An interface on a device to which you can connect another device.
Audio L/R CVBS in/out RGB Antenna IEC75 DVI-I PC audio in S-Video in Headphone out Audio L/R in CVBS in SmartCard Xpress HM-Link RJ12 RJ45
Customer service details
X