Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 150X3M 15" TFT .29 60kHz 1024x768 TCO95 computer monitor 38.1 cm (15") 1024 x 768 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
150X3M 15" TFT .29 60kHz 1024x768 TCO95
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
150X3M
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15759
This statistic is based on the 86059 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84062 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:18
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Philips 150X3M 15" TFT .29 60kHz 1024x768 TCO95 computer monitor 38.1 cm (15") 1024 x 768 pixels :
The short editorial description of Philips 150X3M 15" TFT .29 60kHz 1024x768 TCO95 computer monitor 38.1 cm (15") 1024 x 768 pixels

150X3: 38.354 cm (15.1") TFT 1024x768 Design monitor
More>>>
Philips 150X3M 15" TFT .29 60kHz 1024x768 TCO95 computer monitor 38.1 cm (15") 1024 x 768 pixels:
The official marketing text of Philips 150X3M 15" TFT .29 60kHz 1024x768 TCO95 computer monitor 38.1 cm (15") 1024 x 768 pixels as supplied by the manufacturer

The Design Flat Panel Monitor

The luxury of space In your world the space to think and to work is beyond price. Few people have such a luxury. Because of its extremely small footprint, the Design Flat Panel Monitor gives you that freedom. First impressions count. Style, elegance, grace… On or off, the Design Flat Panel Monitor says a lot about who you are and what you stand for. In every position, from all angles, this LCD monitor says it all.
Ergonomic beauty, whichever way you look at it. Exquisite ergonomic engineering has resulted in a beautiful form that strikes the perfect balance between itself and you. The ultimate in flat panel design, the wafer thin monitor is both screen tilt and height adjustable, making it versatile enough to suit just about every user. A marriage of technology and form.
Best possible picture quality has been achieved with the innovative single DVI-I connection that allows the Design Flat Panel Monitor to 'speak' to PCs digitally. This technology enables you to connect to the PCs of today and those of the future, therefore protecting your investment while clever cable management gets rid of the clutter on your desk.

Short summary description Philips 150X3M 15" TFT .29 60kHz 1024x768 TCO95 computer monitor 38.1 cm (15") 1024 x 768 pixels:
This short summary of the Philips 150X3M 15" TFT .29 60kHz 1024x768 TCO95 computer monitor 38.1 cm (15") 1024 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 150X3M 15" TFT .29 60kHz 1024x768 TCO95, 38.1 cm (15"), 1024 x 768 pixels

Long summary description Philips 150X3M 15" TFT .29 60kHz 1024x768 TCO95 computer monitor 38.1 cm (15") 1024 x 768 pixels:
This is an auto-generated long summary of Philips 150X3M 15" TFT .29 60kHz 1024x768 TCO95 computer monitor 38.1 cm (15") 1024 x 768 pixels based on the first three specs of the first five spec groups.

Philips 150X3M 15" TFT .29 60kHz 1024x768 TCO95. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Viewing angle, horizontal: 150°, Viewing angle, vertical: 120°

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
250 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
350:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
150°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
120°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.297
Horizontal scan range
30 - 61 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
30.4 cm
Viewable size, vertical
22.8 cm
Design
Certification
FCC-B, UL, CSA, SEMKO, MPR-II Low Emission, CE Mark, NUTEK, Energy Star, TCO’95
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
350 mm
Depth *
The distance from the front to the back of something.
190 mm
Height *
The measurement of the product from head to foot or from base to top.
380 mm
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & Utilities
Other features
Audio system
System used to play music or speech.
2x2W RMS Stereo Front Firing, built-in microphone
Customer service details
X