Philips logo

Philips 150S7FB 15" XGA LCD monitor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26829
Info modified on:
31 May 2024, 09:34:39
Short summary description Philips 150S7FB 15" XGA LCD monitor:

Philips 150S7FB 15" XGA LCD monitor, 38.1 cm (15"), 1024 x 768 pixels, LCD, LCD, 12 ms, Black

Long summary description Philips 150S7FB 15" XGA LCD monitor:

Philips 150S7FB 15" XGA LCD monitor. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Display technology: LCD. Display: LCD. Response time: 12 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 125°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.