Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 150P3E 15" TFT .29 61kHz TCO99 computer monitor 38.1 cm (15") 1024 x 768 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
150P3E 15" TFT .29 61kHz TCO99
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
150P3E
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12876
This statistic is based on the 86002 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84031 free Open Icecat users.
Info modified on: 18 Jul 2019 20:46:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Philips 150P3E 15" TFT .29 61kHz TCO99 computer monitor 38.1 cm (15") 1024 x 768 pixels :
The short editorial description of Philips 150P3E 15" TFT .29 61kHz TCO99 computer monitor 38.1 cm (15") 1024 x 768 pixels

150P3E 38.1 cm (15") TFT .29 61kHz TCO99 Ergo base
More>>>
Philips 150P3E 15" TFT .29 61kHz TCO99 computer monitor 38.1 cm (15") 1024 x 768 pixels:
The official marketing text of Philips 150P3E 15" TFT .29 61kHz TCO99 computer monitor 38.1 cm (15") 1024 x 768 pixels as supplied by the manufacturer

Brilliance 15" Flat Panel Monitor

If you demand beautiful images in minimalist packaging and need flexibility for various viewing positions, this 15-inch Brilliance model with height-adjustable Ergo base may be the monitor you have been searching for.The super slim cabinet of the 150P3E allows a small footprint.

Short summary description Philips 150P3E 15" TFT .29 61kHz TCO99 computer monitor 38.1 cm (15") 1024 x 768 pixels:
This short summary of the Philips 150P3E 15" TFT .29 61kHz TCO99 computer monitor 38.1 cm (15") 1024 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 150P3E 15" TFT .29 61kHz TCO99, 38.1 cm (15"), 1024 x 768 pixels

Long summary description Philips 150P3E 15" TFT .29 61kHz TCO99 computer monitor 38.1 cm (15") 1024 x 768 pixels:
This is an auto-generated long summary of Philips 150P3E 15" TFT .29 61kHz TCO99 computer monitor 38.1 cm (15") 1024 x 768 pixels based on the first three specs of the first five spec groups.

Philips 150P3E 15" TFT .29 61kHz TCO99. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Viewing angle, horizontal: 150°, Viewing angle, vertical: 120°

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
250 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
350:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
150°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
120°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.297
Horizontal scan range
30 - 61 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
30.4 cm
Viewable size, vertical
22.8 cm
Design
Certification
TÜV/GS, TÜV-Ergo, FCC-B, UL, CSA, SEMKO, MPR-II Low Emission, CE Mark, NUTEK, Energy Star, TCO’99
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
343 mm
Depth *
The distance from the front to the back of something.
165 mm
Height *
The measurement of the product from head to foot or from base to top.
349 mm
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & Utilities
Other features
Audio system
System used to play music or speech.
No
Customer service details
X