Philips Desxcape 150DM 15" TFT .297 TC095 silver, 38.1 cm (15"), 1024 x 768 pixels, LCD
Philips Desxcape 150DM 15" TFT .297 TC095 silver. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Display: LCD. Viewing angle, horizontal: 100°, Viewing angle, vertical: 90°