location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 150B3Q 15" TFT .29 61kHz TCO99 computer monitor 38.1 cm (15") 1024 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
150B3Q 15" TFT .29 61kHz TCO99
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
150B3Q
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15489
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 150B3Q 15" TFT .29 61kHz TCO99 computer monitor 38.1 cm (15") 1024 x 768 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 38.1 cm (15")
  • - 1024 x 768 pixels
  • - 250 cd/m² 350:1
Warranty: 3 years
Long product name Philips 150B3Q 15" TFT .29 61kHz TCO99 computer monitor 38.1 cm (15") 1024 x 768 pixels :
The long product name of Philips 150B3Q 15" TFT .29 61kHz TCO99 computer monitor 38.1 cm (15") 1024 x 768 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

150B3Q 15" TFT .29 61kHz TCO99 Zilver zwart Multimedia Base
More>>>
Philips 150B3Q 15" TFT .29 61kHz TCO99 computer monitor 38.1 cm (15") 1024 x 768 pixels:
The official description of Philips 150B3Q 15" TFT .29 61kHz TCO99 computer monitor 38.1 cm (15") 1024 x 768 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Business 15" Flat Panel Monitor

The super slim cabinet of the 150B3Q allows a small footprint even with the power supply embedded in the monitor body. The true size 15-inch screen is the standard for LCD monitors and offers perfect visibility under any conditions. This beautiful Silver/Black colored LCD monitor has a Multimedia base for stunning audio, tilt, swivel and pivot adjustment.

Short summary description Philips 150B3Q 15" TFT .29 61kHz TCO99 computer monitor 38.1 cm (15") 1024 x 768 pixels:
This short summary of the Philips 150B3Q 15" TFT .29 61kHz TCO99 computer monitor 38.1 cm (15") 1024 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 150B3Q 15" TFT .29 61kHz TCO99, 38.1 cm (15"), 1024 x 768 pixels

Long summary description Philips 150B3Q 15" TFT .29 61kHz TCO99 computer monitor 38.1 cm (15") 1024 x 768 pixels:
This is an auto-generated long summary of Philips 150B3Q 15" TFT .29 61kHz TCO99 computer monitor 38.1 cm (15") 1024 x 768 pixels based on the first three specs of the first five spec groups.

Philips 150B3Q 15" TFT .29 61kHz TCO99. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Viewing angle, horizontal: 75°, Viewing angle, vertical: 60°

Display
Display diagonal *
38.1 cm (15")
Display resolution *
1024 x 768 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Contrast ratio (typical) *
350:1
Viewing angle, horizontal
75°
Viewing angle, vertical
60°
Pixel pitch
0.297
Horizontal scan range
30 - 61 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
30.4 cm
Viewable size, vertical
22.8 cm
Ergonomics
Plug and Play
Yes
Weight & dimensions
Width (without stand)
343 mm
Depth (without stand)
176 mm
Height (without stand)
358 mm
Packaging content
Bundled software
Drivers & Utilities
Other features
Audio system
2x2W (RMS) front firing, built-in microphone
Certification
TÜV/GS, TÜV-Ergo, FCC-B, UL, CSA, SEMKO, MPR-II Low Emission, CE Mark, NUTEK, Energy Star, TCO’99