Philips logo

Philips 14PT4131 14" stereo TV

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
48586
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips 14PT4131 14" stereo TV:

Philips 14PT4131 14" stereo TV, 35.6 cm (14"), 4:3, 37 cm, 34 cm, 2 W, 38 W

Long summary description Philips 14PT4131 14" stereo TV:

Philips 14PT4131 14" stereo TV. Display diagonal: 35.6 cm (14"), Aspect ratio: 4:3, Display diagonal (metric): 37 cm. RMS rated power: 2 W. Power consumption (typical): 38 W, Power consumption (standby): 3 W. Weight: 10 kg, Depth: 378 mm, Height: 346 mm. Package weight: 11.3 kg, Package depth: 397 mm, Package height: 378 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.