Philips logo

Philips 14PT3132 14" TV

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25392
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips 14PT3132 14" TV:

Philips 14PT3132 14" TV, 35.6 cm (14"), 4:3, 37 cm, 34 cm, NTSC, 36 W

Long summary description Philips 14PT3132 14" TV:

Philips 14PT3132 14" TV. Display diagonal: 35.6 cm (14"), Aspect ratio: 4:3, Display diagonal (metric): 37 cm. Analog signal format system: NTSC. Power consumption (typical): 36 W, Power consumption (standby): 3 W. Depth: 373 mm, Height: 348 mm. Package weight: 11.4 kg, Package depth: 466 mm, Package height: 463 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.