Philips logo

Philips 14PT3131 14" TV

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54799
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 14PT3131 14" TV:

Philips 14PT3131 14" TV, 35.6 cm (14"), 4:3, 37 cm, 34 cm, 36 W, 3 W

Long summary description Philips 14PT3131 14" TV:

Philips 14PT3131 14" TV. Display diagonal: 35.6 cm (14"), Aspect ratio: 4:3, Display diagonal (metric): 37 cm. Power consumption (typical): 36 W, Power consumption (standby): 3 W. Weight: 9 g, Depth: 362 mm, Height: 360 mm. Package weight: 10.6 kg, Package depth: 383 mm, Package height: 404 mm. Set weight: 9 g, Set width: 38 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.