Philips logo

Philips 14PT1521 14" TV

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80248
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips 14PT1521 14" TV:

Philips 14PT1521 14" TV, 35.6 cm (14"), 4:3, 37 cm, 34 cm, 100 channels, 1 W

Long summary description Philips 14PT1521 14" TV:

Philips 14PT1521 14" TV. Display diagonal: 35.6 cm (14"), Aspect ratio: 4:3, Display diagonal (metric): 37 cm. Channels quantity: 100 channels. RMS rated power: 1 W, Peak Music Power Output (PMPO): 1 W, Music power: 1 W. Headphone connectivity: 3.5 mm. Power consumption (typical): 50 W, Power consumption (standby): 3 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.