Philips logo

Philips 14PT1501 14" TV

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38448
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips 14PT1501 14" TV:

Philips 14PT1501 14" TV, 35.6 cm (14"), 4:3, 37 cm, 1 W, Silver, 50 W

Long summary description Philips 14PT1501 14" TV:

Philips 14PT1501 14" TV. Display diagonal: 35.6 cm (14"), Aspect ratio: 4:3, Viewable size diagonal: 37 cm. RMS rated power: 1 W. Product colour: Silver. Power consumption (typical): 50 W, Power consumption (standby): 3 W, Power requirements: AC 220-240V, 50/60 Hz. Teletext: 1 pages

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.