location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 10FF2CMW/27 digital photo frame 25.4 cm (10")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PhotoFrame 10FF2CMW/27
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10FF2CMW/27
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609585145351 show
Category:
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:09:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 10FF2CMW/27 digital photo frame 25.4 cm (10")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.2" LCD
  • - 9.4" v.area
  • - 3:2 frame ratio
Long product name Philips 10FF2CMW/27 digital photo frame 25.4 cm (10") :
The long product name of Philips 10FF2CMW/27 digital photo frame 25.4 cm (10"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10.2" LCD PhotoFrame 9.4" v.area 3:2 frame ratio
More>>>
Philips 10FF2CMW/27 digital photo frame 25.4 cm (10"):
The official description of Philips 10FF2CMW/27 digital photo frame 25.4 cm (10") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Every picture tells your story

Larger screen, more viewing comfort! Display your digital photos in high pixel density quality and perfect digital color with Philips PhotoFrame 10FF2CMW - now with two designer frames for a change of pace or to change with the season.

Luxurious design to complement your photos
- Chic snap on frames match your mood and your decor
- Easy-to-change brushed aluminum and mahogany designer frames

Top quality display for print-like pictures
- High pixel density for sharp and detailed photo display
- Perfect digital colors for rich and stunning photo display

Easily display and manage your digital photos
- Play slideshows, single photo, thumbnails or show clock
- Create albums, slideshows and manage your photos
- Store up to 1000 photos in internal memory
- Rotate, zoom, crop, mask and add effects to your photos

Simple intuitive operation and great convenience
- Have fun with collages: display mutiple photos in one view
- Copy photos among memory cards for extra storage
- Operate on AC power or cordlessly with rechargeable battery

Short summary description Philips 10FF2CMW/27 digital photo frame 25.4 cm (10"):
This short summary of the Philips 10FF2CMW/27 digital photo frame 25.4 cm (10") data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 10FF2CMW/27, 25.4 cm (10"), 720 x 480 pixels, 350 cd/m², 300:1, 120°, 110°

Long summary description Philips 10FF2CMW/27 digital photo frame 25.4 cm (10"):
This is an auto-generated long summary of Philips 10FF2CMW/27 digital photo frame 25.4 cm (10") based on the first three specs of the first five spec groups.

Philips 10FF2CMW/27. Display diagonal: 25.4 cm (10"), Display resolution: 720 x 480 pixels, Display brightness: 350 cd/m². Internal memory: 128 MB, Compatible memory cards: MMC, MS Pro, SD, SDHC, xD. Interface: USB 2.0. Photo edit: Copy, Delete, Rotate. Cable lock slot type: Kensington, LED indicators: Power

Display
Display diagonal *
25.4 cm (10")
Display resolution *
720 x 480 pixels
Display brightness
350 cd/m²
Contrast ratio (typical)
300:1
Viewing angle, horizontal
120°
Viewing angle, vertical
110°
Storage
Internal memory
128 MB
Compatible memory cards
MMC, MS Pro, SD, SDHC, xD
Ports & interfaces
Interface *
USB 2.0
USB 2.0 ports quantity
1
Image editing/playback
Slideshow setting
Yes
Photo edit
Copy, Delete, Rotate
Thumbnails
Yes
Features
Cable lock slot
Yes
Cable lock slot type
Kensington
Features
LED indicators
Power
Power
Power consumption (typical)
7.5 W
Battery life (max)
1 h
Weight & dimensions
Weight
1.37 kg
Width (with stand)
299 mm
Depth (with stand)
221 mm
Height (with stand)
126 mm
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Certificates
Certification
BSMI, CCC, CE, C-Tick, FCC, GOST, PSB, UL, VCCI
Other features
Effective viewing area
199.8 x 132.48 mm
Compatible operating systems
Mac OS X, Windows 2000/XP, Windows Vista
Lifetime to 50% brightness
20000 h