Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 19" Real Flat Monitor 19" monitor CRT

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19" Real Flat Monitor
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
109P40
Category
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 19606
This statistic is based on the 74646 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72914 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 19" Real Flat Monitor 19" monitor CRT :
The short editorial description of Philips 19" Real Flat Monitor 19" monitor CRT

48.26 cm (19 ") Real Flat Monitor
More>>>

Philips 19" Real Flat Monitor 19" monitor CRT:
The official marketing text of Philips 19" Real Flat Monitor 19" monitor CRT as supplied by the manufacturer
The 19-inch Brilliance 109P Real Flat monitor is designed for demanding professional users. The 109P - with a 0.24 mm Aperture Grille tube - has a maximum horizontal frequency of 111 kHz, offering a maximum resolution of 1920 x 1440, with flicker free display of 1280 x 1024 at up to 104Hz. An exclusive Auto Calibrate feature is included that guarantees consistent performance and extends the useful life of the monitor by one third.
Short summary description Philips 19" Real Flat Monitor 19" monitor CRT:
This short summary of the Philips 19" Real Flat Monitor 19" monitor CRT data-sheet is auto-generated and uses the product title and the first six key specs.
Philips 19" Real Flat Monitor, 48.3 cm (19"), CRT, 50 - 160 Hz, 30 - 111 kHz, 365 x 274 mm, 1920 x 1440 pixels
Long summary description Philips 19" Real Flat Monitor 19" monitor CRT :

Philips 19" Real Flat Monitor. Display diagonal: 48.3 cm (19"), Type: CRT, Vertical scan range: 50 - 160 Hz. Maximum resolution: 1920 x 1440 pixels. Power requirements: 90 - 264V, 50/60Hz. Dimensions (WxDxH): 456 x 438 x 419 mm, Weight: 23.5 kg. Certification: MPR-II, TCO’03

This is an auto-generated long summary of Philips 19" Real Flat Monitor 19" monitor CRT based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Type
Characteristics of the device.
CRT
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 111 kHz
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.24
Display viewable area (HxV)
365 x 274 mm
Display resolution
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1920 x 1440 pixels
Recommended resolution
1280x1024
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1x D-sub 5x BNC
Management features
User controls
OSD
Ergonomics
Ergonomics
The analysis of people and their specific physical attributes, from which the basis of a streamlined shape for products is determined. It has an influence on safety and efficiency of work. The more focused meaning of ergonomics expresses unproblematic and easy handling of equipment by a user in the workplace. It is obvious that a good monitor must be equipped with a foot that enables rotation and tilting. It is important to be able to shift a monitor with one hand. Lack of flickering, low radiation and harmful effects on the environment are important features of a monitor in respect of ergonomics.
TÜV/GS, TÜV/Ergo
Power
Power requirements
90 - 264V, 50/60Hz
Power
Monitor typical power consumption
120 W
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-25 - 65 °C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 35 °C
Certificates
Certification
MPR-II, TCO’03
Electromagnetic emissions
FCC-B, UL, CSA, DHHS
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
SEMKO, Poland-B, C-Tick, VCC-I, CE, BSMI, PSB
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
456 x 438 x 419 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
23.5 kg
Bandwidth
Monitor max. video input bandwidth
290 MHz
X