location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 109E50 19" FST .25 92kHz monitor CRT 48.3 cm (19") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
109E50 19" FST .25 92kHz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
109E50
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28723
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:19:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 109E50 19" FST .25 92kHz monitor CRT 48.3 cm (19") 1280 x 1024 pixels :
The long product name of Philips 109E50 19" FST .25 92kHz monitor CRT 48.3 cm (19") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

109E50 19" FST .25 92kHz 1280x1024 MRP2
More>>>
Philips 109E50 19" FST .25 92kHz monitor CRT 48.3 cm (19") 1280 x 1024 pixels:
The official description of Philips 109E50 19" FST .25 92kHz monitor CRT 48.3 cm (19") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips 109E50 is a 19-inch (18.0" VIS) color monitor with excellent front of screen performance for use with MACs and PCs. Autoscan covers horizontal frequencies up to 92 kHz offering a maximum resolution of 1920 x 1440 with flicker free display of 1280 x 1024 at up to 86 Hz. XSD-Xtra Space Design delivers large screen display in a small footprint: it's the world's shortest 19-inch conventional monitor with maximum depth of only 439 mm/17.2". Other features include flat square High Contrast CRT with 0.25 mm pitch (0.21 hdp) and optional Multimedia Base. This monitor is TCO '03 certified.

Short summary description Philips 109E50 19" FST .25 92kHz monitor CRT 48.3 cm (19") 1280 x 1024 pixels:
This short summary of the Philips 109E50 19" FST .25 92kHz monitor CRT 48.3 cm (19") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 109E50 19" FST .25 92kHz, 48.3 cm (19"), Display / CRT Shadow mask, 50 - 160 Hz, 30 - 92 kHz, 0.25 x 0.21 mm, 360 x 270 mm

Long summary description Philips 109E50 19" FST .25 92kHz monitor CRT 48.3 cm (19") 1280 x 1024 pixels:
This is an auto-generated long summary of Philips 109E50 19" FST .25 92kHz monitor CRT 48.3 cm (19") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Philips 109E50 19" FST .25 92kHz. Display diagonal: 48.3 cm (19"), Type: Display / CRT Shadow mask, Vertical scan range: 50 - 160 Hz. Maximum resolution: 1920 x 1440 pixels, Display resolution: 1280 x 1024 pixels. Video in: RGB. Certification: TCO '03, FCC Class B certified, CE, MPR II, CSA, UL, TUV GS, C-Tick, ISO 9241-3, BCIQ, DDC-2B,.... Compatible products: PC, Mac

Display
Type
Display / CRT Shadow mask
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 92 kHz
Display diagonal *
48.3 cm (19")
Pixel pitch
0.25 x 0.21 mm
Display viewable area (HxV)
360 x 270 mm
Display resolution
Maximum resolution
1920 x 1440 pixels
Display resolution
1280 x 1024 pixels
Ports & interfaces
I/O ports
1 x VGA - 15 pin HD D-Sub (HD-15)
Video in
RGB
Management features
User controls
Brightness, contrast, H/V moire, H/V position, H/V size, trapezoid, degauss, parallelogram, pincushion, pin balance, zoom
Power
Monitor maximum power consumption
65 W
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
0 - 40 °C
Certificates
Certification
TCO '03, FCC Class B certified, CE, MPR II, CSA, UL, TUV GS, C-Tick, ISO 9241-3, BCIQ, DDC-2B, DHHS, EPA Energy Star, NUTEK, SEMKO
System requirements
Compatible products
PC, Mac
Weight & dimensions
Dimensions (WxDxH)
440 x 437 x 443 mm
Weight
17.8 kg
Brand Image Product code Product Stock Price from
Philips CRT 109E50, Monitor19" monitor CRT 48.3 cm (19") 1280 x 1024 pixels Philips CRT 109E50, Monitor19" monitor CRT 48.3 cm (19") 1280 x 1024 pixels
(show image)
109E50/00 CRT 109E50, Monitor19"
Country Distributor
United Kingdom 1 distributor(s)