Philips logo

Philips 109B75 19" real flat SXGA CRT monitor

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
39220
Info modified on:
04 Apr 2019, 07:48:12
Short summary description Philips 109B75 19" real flat SXGA CRT monitor:

Philips 109B75 19" real flat SXGA CRT monitor, 1600 x 1200 pixels, 30 - 92 kHz, 50 - 160 Hz, 0.21 mm, 85 Hz, 35.6 cm (14")

Long summary description Philips 109B75 19" real flat SXGA CRT monitor:

Philips 109B75 19" real flat SXGA CRT monitor. Maximum resolution: 1600 x 1200 pixels, Digital horizontal frequency: 30 - 92 kHz, Digital vertical frequency: 50 - 160 Hz. Tilt angle range: -5 - 25°. Depth: 457 mm, Height: 422.5 mm, Set weight (lb): 20 kg (44 lbs). Package weight: 22.9 kg, Package depth: 534 mm, Package height: 434 mm. Video input impedance: 75 Ω

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.