Philips logo

Philips 109B73 19" real flat SXGA CRT monitor

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
12955
Info modified on:
14 Mar 2024, 17:21:34
Short summary description Philips 109B73 19" real flat SXGA CRT monitor:

Philips 109B73 19" real flat SXGA CRT monitor, 1600 x 1200 pixels, 30 - 92 kHz, 50 - 160 Hz, 0.21 mm, 85 Hz, 35.6 cm (14")

Long summary description Philips 109B73 19" real flat SXGA CRT monitor:

Philips 109B73 19" real flat SXGA CRT monitor. Maximum resolution: 1600 x 1200 pixels, Digital horizontal frequency: 30 - 92 kHz, Digital vertical frequency: 50 - 160 Hz. Tilt angle range: -5 - 25°. Power consumption (typical): 63 W. Depth: 457 mm, Height: 422.5 mm, Weight: 20 kg. Package weight: 22.9 kg, Package depth: 534 mm, Package height: 434 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.