location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 109B65/05 monitor CRT 48.3 cm (19") 1600 x 1200 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
109B65/05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
109B65/05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895943550
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 109B65/05 monitor CRT 48.3 cm (19") 1600 x 1200 pixels Black :
The long product name of Philips 109B65/05 monitor CRT 48.3 cm (19") 1600 x 1200 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19", 1600 x 1200, Swivel - 90° - 90°, Tilt -5° - 25°, D-Sub Cable, 20kg
More>>>
Philips 109B65/05 monitor CRT 48.3 cm (19") 1600 x 1200 pixels Black:
The official description of Philips 109B65/05 monitor CRT 48.3 cm (19") 1600 x 1200 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With LightFrame for the best-ever sharpness and brightness, high resolution UXGA performance, a big screen that displays more without scrolling and lead-free design, this 109B6 CRT monitor delivers an exciting computainment experience.

Outstanding front of screen performance

- LightFrame delivers best-ever sharpness and brightness
- UXGA, 1600x1200 resolution for sharper display
- Easy-on-the-eyes high-bright, high-contrast tube
- Real flat CRT for natural, distortion and glare-free display
- sRGB ensures color matching between display and printouts

Great convenience

- Compatibility with PC, Mac and workstation platforms
- Quick and easy to personalize On-Screen-Display control
- Display more images and content without scrolling

Green design

- Lead-free design safeguards our environment
- Lower power consumption than the industry average
- TCO'03 guarantees the highest safety and ergonomic standards
- Environmentally responsible Energy Star partner

Short summary description Philips 109B65/05 monitor CRT 48.3 cm (19") 1600 x 1200 pixels Black:
This short summary of the Philips 109B65/05 monitor CRT 48.3 cm (19") 1600 x 1200 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 109B65/05, 48.3 cm (19"), RealFlat, 26.5 cm, 35.5 cm, 50 - 160 Hz, 30 - 97 kHz

Long summary description Philips 109B65/05 monitor CRT 48.3 cm (19") 1600 x 1200 pixels Black:
This is an auto-generated long summary of Philips 109B65/05 monitor CRT 48.3 cm (19") 1600 x 1200 pixels Black based on the first three specs of the first five spec groups.

Philips 109B65/05. Display diagonal: 48.3 cm (19"), Type: RealFlat, Viewable size, vertical: 26.5 cm. Maximum resolution: 1920 x 1440 pixels, Display resolution: 1600 x 1200 pixels. Swivel angle range: -90 - 90°, Tilt angle range: -5 - 25°. Power consumption (typical): 70 W, Power consumption (off): 1 W. Certification: CE Mark, FCC-B, UL, CSA, SEMKO, TCO '03, TÜV/GS, TÜV Ergo, FDA, BSMI, GOST, C-Tick, E2000,...

Display
Type
RealFlat
Viewable size, vertical
26.5 cm
Viewable size, horizontal
35.5 cm
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 97 kHz
Display diagonal *
48.3 cm (19")
Pixel pitch
0.25 x 0.25 mm
Display viewable area (HxV)
355 x 265 mm
Display GTF
Yes
Display dot pitch (horizontal)
0.21 mm
Display recommended refresh rate
75 Hz
Display sRGB
Yes
Sync input impedance
2200 Ω
White Chromaticity, 5500K
0.332 x 0.347
Display resolution
Maximum resolution
1920 x 1440 pixels
Display resolution
1600 x 1200 pixels
Ports & interfaces
Plug and Play
Yes
Ergonomics
Swivel angle range
-90 - 90°
Tilt angle range
-5 - 25°
Indication
Power LED
Yes
Power
Power consumption (typical)
70 W
Power consumption (off)
1 W
Operational conditions
Storage temperature (T-T)
-25 - 65 °C
Operating temperature (T-T)
0 - 35 °C
Certificates
Certification
CE Mark, FCC-B, UL, CSA, SEMKO, TCO '03, TÜV/GS, TÜV Ergo, FDA, BSMI, GOST, C-Tick, E2000, NUTEK, Energy Star
System requirements
Compliance industry standards
E2000, Energy Star, NUTEK
Compatible operating systems
Windows 98/ME/2000/XP
Weight & dimensions
Depth
449 mm
Height
433 mm
Width
440 mm
Weight
20 kg
Packaging content
Manual
Yes
Cables included
VGA
Technical details
Cable connection
D-Sub
On Screen Display (OSD) languages
Simplified Chinese, German, Spanish, French, Italian, Korean, Portuguese
Phosphor
P22
Video Dot Rate
250 MHz
Product colour
Black