location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips CRT monitor 109B55/75

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CRT monitor 109B55/75
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
109B55/75
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895832366
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Sep 2021 13:48:11
The date of the most recent change of this product data-sheet in Icecat.
Philips 109B55/75 user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips CRT monitor 109B55/75
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48 cm (19")
  • - real flat
  • - UXGA
Long product name Philips CRT monitor 109B55/75 :
The long product name of Philips CRT monitor 109B55/75. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

just-right CRT display for great computainment
More>>>
Philips CRT monitor 109B55/75:
The official description of Philips CRT monitor 109B55/75 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

sRGB ensures color matching between display and printouts
sRGB is an industry standard that ensures the best possible match between the colors displayed on your screen and those in your printouts.

LightFrame™ delivers best-ever sharpness and brightness
An intelligent and revolutionary technology for enhancing monitor's brightness, sharpness, contrast, and color. Images enhanced by LightFrame™ are lively, realistic, clear, attractive and colorful.

Easy-on-the-eyes high-bright, high-contrast tube
A CRT tube designed to increase display brightness and contrast by increasing the CRT ray gun's beam current.

Compatibility with PC, Mac and workstation platforms
The ability to work with a variety of platforms; Philips monitors are compatible to connect with PCs and workstation by employing a VGA connection and connect with Macintosh.

Easy, user friendly plug-and-play installation
Plug-and-play is a peripheral connectivity standard. A plug and play display device can be connected to a PC and operate without requiring user intervention to adjust complicated settings.

Lower power consumption than the industry average
Reduction of the electrical power required to operate a device to achieve real savings.

Environmentally responsible Energy Star partner
manufacturer in compliance with power conservation requirements set forth by the Environmental Protection Agency of the U.S. government.

UXGA, 1600x1200 resolution for sharper display
For graphics monitors, the screen resolution signifies the number of dots (pixels) on the entire screen. For example, a 1600-by-1200 pixel screen is capable of displaying 1600 distinct dots on each of 1200 lines, or about 2 million pixels. This ensures a better display performance and accurate color display effect.

Real flat CRT for natural, distortion and glare-free display
Philips advanced flat CRT technology reduces glare and reflection more efficiently than a conventional CRT. The special high-bright, high-contrast shadow mask helps maintain sharper focus and eliminates 'color blooming' compared to standard tubes. It displays images on a monitor that look like images on paper: Viewing the image is more comfortable. Straight lines are straight. Finding a reflection-free viewing position is much easier. This adds up to reduced eyestrain for a comfortable viewing experience.

Quick and easy to personalize On-Screen-Display control
An on-screen panel for adjusting a monitor. The OSD is used for contrast, brightness, horizontal, vertical positioning and other monitor adjustments.

Display more images and content without scrolling
Viewing area is the visible portion of a monitor screen available for displaying data.

TCO'03 guarantees the highest safety and ergonomic standards
A TCO (Swedish Confederation of Professional Employees) standard even more stringent than MPR-II for safety and ergonomics, especially concerning alternating electric fields (AEF).

For your safety: Aerospace composite fire retardant case
PC/ABS plastic composite is the industry's best and toughest flame-retardant casing material; and is a space-age compound deployed in the aerospace and automotive industries as well as in fire detectors that is compliant with most stringent fire safety standards.

Short summary description Philips CRT monitor 109B55/75:
This short summary of the Philips CRT monitor 109B55/75 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips CRT monitor 109B55/75, 48.3 cm (19"), Real Flat picture tube, 35.5 cm, 26.5 cm, 46 cm, 30 - 97 kHz

Long summary description Philips CRT monitor 109B55/75:
This is an auto-generated long summary of Philips CRT monitor 109B55/75 based on the first three specs of the first five spec groups.

Philips CRT monitor 109B55/75. Display diagonal: 48.3 cm (19"), Type: Real Flat picture tube, Viewable size, vertical: 35.5 cm. Maximum resolution: 1920 x 1440 pixels. Swivel angle range: -90 - 90°, Tilt angle range: -5 - 25°. Power consumption (typical): 70 W, Power consumption (off): 1 W. Weight: 20 kg, Dimensions (W x D x H) with stand: 440 x 449 x 433 mm

LightFrame™
LightFrame™

An intelligent and revolutionary technology for enhancing monitor's brightness, sharpness, contrast, and color. Images enhanced by LightFrame™ are lively, realistic, clear, attractive and colorful.

sRGB ready
sRGB ready

sRGB is an industry standard that ensures the best possible match between the colors displayed on your screen and those in your printouts.

Large viewing area

Viewing area is the visible portion of a monitor screen available for displaying data.

UXGA, 1600 x 1200 resolution

For graphics monitors, the screen resolution signifies the number of dots (pixels) on the entire screen. For example, a 1600-by-1200 pixel screen is capable of displaying 1600 distinct dots on each of 1200 lines, or about 2 million pixels. This ensures a better display performance and accurate color display effect.

Energy Star partner
Energy Star partner

A manufacturer in compliance with power conservation requirements set forth by the Environmental Protection Agency of the U.S. government.

High-bright-high-contrast tube

A CRT tube designed to increase display brightness and contrast by increasing the CRT ray gun's beam current.

OSD On-Screen-Display control

An on-screen panel for adjusting a monitor. The OSD is used for contrast, brightness, horizontal, vertical positioning and other monitor adjustments.

Real flat CRT display
Real flat CRT display

Philips advanced flat CRT technology reduces glare and reflection more efficiently than a conventional CRT. The special high-bright, high-contrast shadow mask helps maintain sharper focus and eliminates 'color blooming' compared to standard tubes. It displays images on a monitor that look like images on paper: Viewing the image is more comfortable. Straight lines are straight. Finding a reflection-free viewing position is much easier. This adds up to reduced eyestrain for a comfortable viewing experience.

Easy plug-and-play
Easy plug-and-play

Plug-and-play is a peripheral connectivity standard. A plug and play display device can be connected to a PC and operate without requiring user intervention to adjust complicated settings.

Energy efficiency
Energy efficiency

Reduction of the electrical power required to operate a device to achieve real savings.

Platform compatibility

The ability to work with a variety of platforms; Philips monitors are compatible to connect with PCs and workstation by employing a VGA connection and connect with Macintosh.

Flame retardant cabinet
Flame retardant cabinet

PC/ABS plastic composite is the industry's best and toughest flame-retardant casing material; and is a space-age compound deployed in the aerospace and automotive industries as well as in fire detectors that is compliant with most stringent fire safety standards.

TCO '03 compliance
TCO '03 compliance

A TCO (Swedish Confederation of Professional Employees) standard even more stringent than MPR-II for safety and ergonomics, especially concerning alternating electric fields (AEF).

Display
Type
Real Flat picture tube
Viewable size, vertical
35.5 cm
Viewable size, horizontal
26.5 cm
Viewable size diagonal
46 cm
Display diagonal *
48.3 cm (19")
Digital horizontal frequency
30 - 97 kHz
Digital vertical frequency
50 - 160 Hz
Display dot pitch (horizontal)
0.21 mm
Display recommended refresh rate
75 Hz
Display sRGB
Yes
Sync input impedance
2200 Ω
Video input impedance
75 Ω
White Chromaticity, 5500K
x = 0.332 / y = 0.347
Display resolution
Maximum resolution
1920 x 1440 pixels
Ports & interfaces
Plug and Play
Yes
Ergonomics
Swivel angle range
-90 - 90°
Ergonomics
Tilt angle range
-5 - 25°
Power
Power consumption (typical)
70 W
Power consumption (off)
1 W
Operational conditions
Storage temperature (T-T)
-25 - 65 °C
Operating temperature (T-T)
0 - 35 °C
Weight & dimensions
Weight
20 kg
Dimensions (W x D x H) with stand
440 x 449 x 433 mm
Packaging content
Manual
Yes
Cables included
AC
Technical details
Cable connection
D-sub Video Cable, Power Cord
On Screen Display (OSD) languages
Simplified Chinese, Dutch, English, Spanish, French, Italian, Korean, Portuguese
Video Dot Rate
250 MHz
Dot clock scanning frequency
250 MHz
LED indicators
Operation
Resolution
1920 x 1440 pixels