Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 107T41 17" CRT .25 71kHz 1280x1024 MPR2 monitor CRT 43.2 cm (17") 1280 x 1024 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
107T41 17" CRT .25 71kHz 1280x1024 MPR2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
107T41
Category
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14016
This statistic is based on the 86030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84054 free Open Icecat users.
Info modified on: 04 Apr 2019 03:54:49
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Philips 107T41 17" CRT .25 71kHz 1280x1024 MPR2 monitor CRT 43.2 cm (17") 1280 x 1024 pixels :
The short editorial description of Philips 107T41 17" CRT .25 71kHz 1280x1024 MPR2 monitor CRT 43.2 cm (17") 1280 x 1024 pixels

107T41 43.18 cm (17") CRT .25 160Hz 1280x1024 MPRII lightframe III
More>>>
Philips 107T41 17" CRT .25 71kHz 1280x1024 MPR2 monitor CRT 43.2 cm (17") 1280 x 1024 pixels:
The official marketing text of Philips 107T41 17" CRT .25 71kHz 1280x1024 MPR2 monitor CRT 43.2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer

Designed to meet the needs of consumers and cost conscious business users, the new 107T41 combines the appeal of Real Flat with standard 17-inch monitor features. This 17-inch (16.0" VIS) Real Flat monitor features a Shadow Mask CRT with high-resolution
Its XSD -Xtra Space Design means large screen display in a small footprint: It`s the world`s shortest 17-inch in it`s class with maximum depth of only 419 mm or16.5-inches. So this means saving a lot of space on your desktop.
The 107T41 features Philips exclusive LightFrame™3 technology for the brightest and sharpest-ever monitor display of Internet pages, video and photo windows.

Short summary description Philips 107T41 17" CRT .25 71kHz 1280x1024 MPR2 monitor CRT 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the Philips 107T41 17" CRT .25 71kHz 1280x1024 MPR2 monitor CRT 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 107T41 17" CRT .25 71kHz 1280x1024 MPR2, 43.2 cm (17"), Display / CRT conventional - desktop, 40.6 cm, 50 - 160 Hz, 30 - 71 kHz, Shadow mask, Real Flat, High Contrast, AGARAS, Light Transmission 45%

Long summary description Philips 107T41 17" CRT .25 71kHz 1280x1024 MPR2 monitor CRT 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of Philips 107T41 17" CRT .25 71kHz 1280x1024 MPR2 monitor CRT 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Philips 107T41 17" CRT .25 71kHz 1280x1024 MPR2. Display diagonal: 43.2 cm (17"), Type: Display / CRT conventional - desktop, Viewable size diagonal: 40.6 cm. Display resolution: 1280 x 1024 pixels. Certification: MPR-II Low Emission, TÜV/GS, TÜV/Ergo, TÜV/9241-3, FCC-B, UL, CSA, DHHS, SEMKO, Poland-B sign,.... Dimensions (WxDxH): 399 x 419 x 410 mm, Weight: 16.5 kg. User controls: Language (English, Spanish, French, German, Italian, Chinese, Portuguese, Korean), zoom,...

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Type
Characteristics of the device.
Display / CRT conventional - desktop
Viewable size diagonal
40.6 cm
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 71 kHz
Display
The description of display that can includes display type, resolution, size etc.
Shadow mask, Real Flat, High Contrast, AGARAS, Light Transmission 45%
Audio
Audio system
System used to play music or speech.
No
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Ports & interfaces
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Certificates
Certification
MPR-II Low Emission, TÜV/GS, TÜV/Ergo, TÜV/9241-3, FCC-B, UL, CSA, DHHS, SEMKO, Poland-B sign, C-Tick, CE, BCIQ, PSB, NUTEK, Energy Star
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
399 x 419 x 410 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
16.5 kg
Management features
User controls
Language (English, Spanish, French, German, Italian, Chinese, Portuguese, Korean), zoom, horizontal, vertical, pincushion, balanced, trapezoid, parallelogram, color, reset, degauss, moire, serial number, resolution, frequency, sRGB, 5-button OSD, Brightness +/- direct access, Contrast +/- direct access
Customer service details
X