Philips logo

Philips 107S76 17" real flat XGA CRT monitor

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37563
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips 107S76 17" real flat XGA CRT monitor:

Philips 107S76 17" real flat XGA CRT monitor, 1280 x 1024 pixels, 30 - 71 kHz, 50 - 160 Hz, 0.21 mm, 85 Hz, 30.5 cm (12")

Long summary description Philips 107S76 17" real flat XGA CRT monitor:

Philips 107S76 17" real flat XGA CRT monitor. Maximum resolution: 1280 x 1024 pixels, Digital horizontal frequency: 30 - 71 kHz, Digital vertical frequency: 50 - 160 Hz. Depth: 423.5 mm, Height: 382 mm, Width: 397 mm. Package weight: 15.8 kg, Package depth: 526 mm, Package height: 450 mm. Video input impedance: 75 Ω. Set depth (inch): 42.4 cm (16.7"), Set height (inch): 38.1 cm (15"), Set weight: 13.5 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.