Philips logo

Philips 107S71 17" real flat XGA CRT monitor

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
21300
Info modified on:
04 Apr 2019, 07:48:11
Short summary description Philips 107S71 17" real flat XGA CRT monitor:

Philips 107S71 17" real flat XGA CRT monitor, 1280 x 1024 pixels, 30 - 71 kHz, 50 - 160 Hz, 0.21 mm, 85 Hz, 30.5 cm (12")

Long summary description Philips 107S71 17" real flat XGA CRT monitor:

Philips 107S71 17" real flat XGA CRT monitor. Maximum resolution: 1280 x 1024 pixels, Digital horizontal frequency: 30 - 71 kHz, Digital vertical frequency: 50 - 160 Hz. Tilt angle range: -5 - 13°. Depth: 423.5 mm, Height: 382 mm, Set weight (lb): 13.5 kg (29.7 lbs). Package weight: 15.8 kg, Package depth: 475 mm, Package height: 420 mm. Video input impedance: 75 Ω

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.