Philips logo

Philips 107E76 17" XGA CRT monitor

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
8172
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips 107E76 17" XGA CRT monitor:

Philips 107E76 17" XGA CRT monitor, 1280 x 1024 pixels, 30 - 71 kHz, 50 - 160 Hz, 0.23 mm, 85 Hz, 30.5 cm (12")

Long summary description Philips 107E76 17" XGA CRT monitor:

Philips 107E76 17" XGA CRT monitor. Maximum resolution: 1280 x 1024 pixels, Digital horizontal frequency: 30 - 71 kHz, Digital vertical frequency: 50 - 160 Hz. Tilt angle range: -5 - 13°. Power consumption (typical): 62 W. Depth: 415 mm, Height: 382 mm, Set weight (lb): 5.67 kg (12.5 lbs). Package weight: 14.4 kg, Package depth: 470 mm, Package height: 420 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.