location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 107E76 17" XGA CRT monitor

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
107E76 17" XGA CRT monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
107E76/27
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Philips
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:13:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 107E76 17" XGA CRT monitor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 17"
  • - XGA
Long product name Philips 107E76 17" XGA CRT monitor :
The long product name of Philips 107E76 17" XGA CRT monitor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

digitalized CRT, ideal screen size and value with lead-free design
More>>>
Philips 107E76 17" XGA CRT monitor:
The official description of Philips 107E76 17" XGA CRT monitor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the first-ever one-chip Digital Deflection CPU for superb display, an ideal screen size for viewing comfort, great quality and value, the 107E7 delivers affordable get-the-job-done display plus environment-friendly lead-free design.

Short summary description Philips 107E76 17" XGA CRT monitor:
This short summary of the Philips 107E76 17" XGA CRT monitor data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 107E76 17" XGA CRT monitor, 30 - 71 kHz, 50 - 160 Hz, 0.23 mm, 85 Hz, 30.5 cm (12"), 2200 Ω

Long summary description Philips 107E76 17" XGA CRT monitor:
This is an auto-generated long summary of Philips 107E76 17" XGA CRT monitor based on the first three specs of the first five spec groups.

Philips 107E76 17" XGA CRT monitor. Digital horizontal frequency: 30 - 71 kHz, Digital vertical frequency: 50 - 160 Hz, Display dot pitch (horizontal): 0.23 mm. Maximum resolution: 1280 x 1024 pixels. Tilt angle range: -5 - 13°. Power consumption (typical): 62 W. Depth: 415 mm, Height: 382 mm, Weight: 12.5 kg

Display
Digital horizontal frequency
30 - 71 kHz
Digital vertical frequency
50 - 160 Hz
Display dot pitch (horizontal)
0.23 mm
Display recommended refresh rate
85 Hz
Display sRGB
Yes
Recommended display area(inch)
30.5 cm (12")
Sync input impedance
2200 Ω
Video input impedance
75 Ω
Display resolution
Maximum resolution
1280 x 1024 pixels
Ergonomics
Tilt angle range
-5 - 13°
Power
Power consumption (typical)
62 W
Operational conditions
Storage temperature (T-T)
-25 - 65 °C
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Depth
415 mm
Height
382 mm
Weight & dimensions
Weight
12.5 kg
Set depth (inch)
41.4 cm (16.3")
Set height (inch)
38.1 cm (15")
Set weight (lb)
12.5 kg (27.5 lbs)
Set weight
12.5 kg
Set width (inch)
39.6 cm (15.6")
Set width
39.7 cm
Packaging data
Package weight
14.4 kg
Box depth (imperial)
47 cm (18.5")
Box height (imperial)
41.9 cm (16.5")
Box width (imperial)
44.7 cm (17.6")
Package depth
470 mm
Package height
420 mm
Package width
446 mm
Packaging content
Manual
Yes
Technical details
Video Dot Rate
110 MHz
Box dimensions (W x D x H)
446 x 470 x 420 mm
Dimensions (W x D x H) (imperial)
396.2 x 414 x 381 mm (15.6 x 16.3 x 15")
Dot clock scanning frequency
110 MHz
Resolution
1280 x 1024 pixels