Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips CRT monitor 107E76/00

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CRT monitor 107E76/00
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
107E76/00
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710895967570
Category
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10464
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Jul 2018 12:22:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips CRT monitor 107E76/00 :
  • - 17"
  • - XGA
Long product name Philips CRT monitor 107E76/00 :
The short editorial description of Philips CRT monitor 107E76/00

Digitalised CRT, ideal screen size and value. With lead-free design. 17" XGA.
More>>>
Philips CRT monitor 107E76/00:
The official marketing text of Philips CRT monitor 107E76/00 as supplied by the manufacturer

With the first-ever one-chip Digital Deflection CPU for superb display, an ideal screen size for viewing comfort, great quality and value, the 107E7 delivers affordable get-the-job-done display plus environment-friendly lead-free design.
- Outstanding front of screen performance
- Great convenience
- Green design

Short summary description Philips CRT monitor 107E76/00:
This short summary of the Philips CRT monitor 107E76/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips CRT monitor 107E76/00, 43.2 cm (17"), 41 cm, 50 - 160 Hz, 30 - 71 kHz, Separate Sync, 306 x 230 mm

Long summary description Philips CRT monitor 107E76/00:
This is an auto-generated long summary of Philips CRT monitor 107E76/00 based on the first three specs of the first five spec groups.

Philips CRT monitor 107E76/00. Display diagonal: 43.2 cm (17"), Viewable size diagonal: 41 cm, Vertical scan range: 50 - 160 Hz. Maximum resolution: 1280 x 1024 pixels. Swivel angle range: 90 - 90°, Tilt angle range: -5 - 13°. Power requirements: Built-in 100-264 VAC, 50/60 Hz, Power consumption (standby): 1 W. Certification: BSMI CCC CE Mark C-Tick DHS eK FCC-B, UL, CSA FDA GOST IRAM MIC MPR-II, Low Emission NOM PSB SEMKO...

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Viewable size diagonal
41 cm
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 71 kHz
Monitor sync input signal
Separate Sync
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.27
Display viewable area (HxV)
306 x 230 mm
Display
The description of display that can includes display type, resolution, size etc.
Flat Square Tube
Digital horizontal frequency
30 - 71 kHz
Digital vertical frequency
50 - 160 Hz
Display GTF
Yes
Display dot pitch (horizontal)
0.23 mm
Display recommended refresh rate
85 Hz
Display sRGB
Yes
Recommended display area(inch)
30.5 cm (12")
Sync input impedance
2200 Ω
Display panel size
17"/ 41 cm
Video input impedance
75 Ω
Video input signal levels
0.7 Vpp
White Chromaticity, 6500K
x = 0.313 / y = 0.329
White Chromaticity, 9300K
x = 0.283 / y = 0.297
Display resolution
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1280 x 1024 pixels
Recommended resolution
1024 x 768 @ 85 Hz
Display resolution at frequency
Total number of pixels (horizontal and vertical) that can be displayed at a frequency
640 x 480 @ 60 Hz, 640 x 480 @ 85Hz, 720 x 400 @ 70 Hz, 800 x 600 @ 75 Hz, 800 x 600 @ 85 Hz, 1024 x 768 @ 75 Hz, 1024 x 768 @ 85 Hz, 1280 x 1024 @ 60 Hz
Ergonomics
Swivel angle range
90 - 90°
Tilt angle range
-5 - 13°
Power
Power requirements
Built-in 100-264 VAC, 50/60 Hz
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
1 W
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-25 - 65 °C
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Certificates
Certification
BSMI CCC CE Mark C-Tick DHS eK FCC-B, UL, CSA FDA GOST IRAM MIC MPR-II, Low Emission NOM PSB SEMKO TÜV/GS, TÜV Ergo
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98/ME/2000/XP
Weight & dimensions
Depth
The distance from the front to the back of something.
415 mm
Height
The measurement of the product from head to foot or from base to top.
382 mm
Width
The measurement or extent of something from side to side.
397 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
12.5 kg
Set weight (lb)
12.5 kg (27.5 lbs)
Set depth (inch)
41.4 cm (16.3")
Set height (inch)
38.1 cm (15")
Set weight
12.5 kg
Set width (inch)
39.6 cm (15.6")
Set width
39.7 cm
Packaging data
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
446 x 470 x 420 mm
Package weight
Weight of the packaged product.
14.4 kg
Package depth
The distance from the front to the back of the packaging.
470 mm
Package height
The distance from the top to the bottom of the packaging.
420 mm
Package width
The distance from one side of the packaging to the other.
446 mm
Box depth (imperial)
47 cm (18.5")
Box height (imperial)
41.9 cm (16.5")
Box width (imperial)
44.7 cm (17.6")
Package weight (imperial)
14.4 kg (31.8 lbs)
Packaging content
Manual
Yes
Additional accessories
AC Power Cord
Technical details
Cable connection
AC Power in
Phosphor
P22
Video Dot Rate
110 MHz
Convenience enhancements
Menu Languages On-screen Display
Factory preload modes
10 modes 640 x 480 @ 60 Hz 640 x 480 @ 85Hz 720 x 400 @ 70 Hz 800 x 600 @ 75 Hz 800 x 600 @ 85 Hz 1024 x 768 @ 75 Hz 1024 x 768 @ 85 Hz 1280 x 1024 @ 60 Hz 8 modes
Management features
User controls
Bright Direct Access Contrast Direct Access Menu Power On/Off
Customer service details
X