Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 17-inch CRT-monitor monitor CRT 43.2 cm (17") 1280 x 1024 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-inch CRT-monitor
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
107E66/00
Category
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13217
This statistic is based on the 87694 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85664 free Open Icecat users.
Info modified on: 04 Apr 2019 04:33:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 17-inch CRT-monitor monitor CRT 43.2 cm (17") 1280 x 1024 pixels :
The short editorial description of Philips 17-inch CRT-monitor monitor CRT 43.2 cm (17") 1280 x 1024 pixels

107E66 Flat Spuare High Contract beeldbuis MPRII dotpitch 0.27 Multi Autoscan 30-70 kHz Digital Contol (OSD) Xtra SpaceDesign (XSD)
More>>>
Philips 17-inch CRT-monitor monitor CRT 43.2 cm (17") 1280 x 1024 pixels:
The official marketing text of Philips 17-inch CRT-monitor monitor CRT 43.2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer

With first-ever one-chip Digital Deflection CPU for superb display performance, ideal screen size, great quality and value, the Green Design 107E6 delivers great, affordable get-the-job-done display. PRODUCT FEATURES: XGA 1024 x 768 resolution for sharper display; Flat Square Tube reduces distortion and reflection; sRGB ensures color matching between display and printouts; Compatibility with PC and Mac platforms; Quick and easy to personalize On-Screen-Display control; Plug and play for easy and friendly installation; Lower power consumption than industry average; MPRII ensures safety by limiting electromagnetic radiation emissions; Flame retardant case safeguards display from fire.

Short summary description Philips 17-inch CRT-monitor monitor CRT 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the Philips 17-inch CRT-monitor monitor CRT 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 17-inch CRT-monitor, 43.2 cm (17"), Anti-glare Polarizer,Anti-reflection, Anti-static, 30 - 70 kHz, 1280 x 1024 pixels, Plug and Play, FCC Class B certified, CE, MPR II, CSA, UL, TUV GS, BSMI, GOST, DDC-2B, Energy..., PC, Mac

Long summary description Philips 17-inch CRT-monitor monitor CRT 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of Philips 17-inch CRT-monitor monitor CRT 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Philips 17-inch CRT-monitor. Display diagonal: 43.2 cm (17"), Type: Anti-glare Polarizer,Anti-reflection, Anti-static, Horizontal scan range: 30 - 70 kHz. Display resolution: 1280 x 1024 pixels. Certification: Plug and Play, FCC Class B certified, CE, MPR II, CSA, UL, TUV GS, BSMI, GOST, DDC-2B, Energy.... Compatible products: PC, Mac. Dimensions (WxDxH): 397 x 419 x 383 mm, Weight: 13.4 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Type
Characteristics of the device.
Anti-glare Polarizer,Anti-reflection, Anti-static
Vertical scan range
160
Horizontal scan range
30 - 70 kHz
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.27
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Certificates
Certification
Plug and Play, FCC Class B certified, CE, MPR II, CSA, UL, TUV GS, BSMI, GOST, DDC-2B, Energy 2000, EPA Energy Star, EZU, MEEI, NUTEK, PCBC, SEMKO, TUV Ergo
System requirements
Compatible products
Other products that can be used with this product.
PC, Mac
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
397 x 419 x 383 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
13.4 kg
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x VGA input - 15 pin HD D-Sub (HD-15)
Management features
User controls
Brightness, contrast
Customer service details
X