Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 15IN 24MM 1024X768 30-54KH monitor CRT 38.1 cm (15") 1024 x 768 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15IN 24MM 1024X768 30-54KH
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
105S61/77 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710895858045
Category
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9124
This statistic is based on the 87667 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85653 free Open Icecat users.
Info modified on: 18 Jul 2019 20:17:27
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Philips 15IN 24MM 1024X768 30-54KH monitor CRT 38.1 cm (15") 1024 x 768 pixels :
The short editorial description of Philips 15IN 24MM 1024X768 30-54KH monitor CRT 38.1 cm (15") 1024 x 768 pixels

15IN 24MM 1024X768 30-54KH MPRII NS (NMS)
More>>>
Philips 15IN 24MM 1024X768 30-54KH monitor CRT 38.1 cm (15") 1024 x 768 pixels:
The official marketing text of Philips 15IN 24MM 1024X768 30-54KH monitor CRT 38.1 cm (15") 1024 x 768 pixels as supplied by the manufacturer

Great quality and value merge in this great monitor. Easy to install, easy to personalize and compatible with both PC and Mac computers, this affordable CRT, the 105S61, conforms to Green Design standards.
-Dimensions (WxDxH): 36 cm x 38.7 cm x 36.2 cm.
-Power Consumption Operational: 62 Watt.
-Video Bandwidth: 75 MHz.
-OSD Languages: English, German, French, Italian, Portuguese, Russian, Spanish.
-Controls / Adjustments: Brightness, contrast, H/V position.
-Compliant Standards: Plug and Play, FCC Class B certified, CE, MPR II, CSA, UL, TUV GS, GOST, DDC-2B, EPA Energy Star, EZU, MEEI, NUTEK, PCBC, SEMKO.

Short summary description Philips 15IN 24MM 1024X768 30-54KH monitor CRT 38.1 cm (15") 1024 x 768 pixels:
This short summary of the Philips 15IN 24MM 1024X768 30-54KH monitor CRT 38.1 cm (15") 1024 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 15IN 24MM 1024X768 30-54KH, 38.1 cm (15"), CRT Conventional / Anti-glare, anti-reflective, anti-static, 50 - 120 Hz, 30 - 54 kHz, 1024 x 768 pixels, 0 - 40 °C

Long summary description Philips 15IN 24MM 1024X768 30-54KH monitor CRT 38.1 cm (15") 1024 x 768 pixels:
This is an auto-generated long summary of Philips 15IN 24MM 1024X768 30-54KH monitor CRT 38.1 cm (15") 1024 x 768 pixels based on the first three specs of the first five spec groups.

Philips 15IN 24MM 1024X768 30-54KH. Display diagonal: 38.1 cm (15"), Type: CRT Conventional / Anti-glare, anti-reflective, anti-static, Vertical scan range: 50 - 120 Hz. Display resolution: 1024 x 768 pixels. Certification: Plug and Play, FCC Class B certified, CE, MPR II, CSA, UL, TUV GS, GOST, DDC-2B, EPA Energy Star,.... Dimensions (WxDxH): 360 x 387 x 362 mm, Weight: 11.5 kg. I/O ports: 1 x VGA - 15 pin HD D-Sub (HD-15)

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Type
Characteristics of the device.
CRT Conventional / Anti-glare, anti-reflective, anti-static
Vertical scan range
50 - 120 Hz
Horizontal scan range
30 - 54 kHz
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.24
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Certificates
Certification
Plug and Play, FCC Class B certified, CE, MPR II, CSA, UL, TUV GS, GOST, DDC-2B, EPA Energy Star, EZU, MEEI, NUTEK, PCBC, SEMKO
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
360 x 387 x 362 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
11.5 kg
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x VGA - 15 pin HD D-Sub (HD-15)
Bandwidth
Monitor max. video input bandwidth
75 MHz
Customer service details
X