Philips logo

Philips SalonDry Control Hairdryer hair dryer 2100 W

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12838
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SalonDry Control Hairdryer hair dryer 2100 W:

Philips SalonDry Control Hairdryer, 2 m, 2100 W, 220-240 V, 630 x 375 x 261 mm, 310 x 120 x 240 mm, 6.98 kg

Long summary description Philips SalonDry Control Hairdryer hair dryer 2100 W:

Philips SalonDry Control Hairdryer. Cord length: 2 m. Power: 2100 W, AC input voltage: 220-240 V. A-box dimensions (LxWxH): 630 x 375 x 261 mm, F-box dimensions: 310 x 120 x 240 mm, A-box weight (incl. products): 6.98 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.