location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT 2 Bottles 4oz/125ml Natural baby bottle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Bottles 4oz/125ml Natural baby bottle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF690/27 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010356186 show
Category:
Plastic bottles used to feed milk or other liquid to babies.
Feeding Bottles Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 378186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Oct 2022
Product end of life date
Philips AVENT SCF690/27 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT 2 Bottles 4oz/125ml Natural baby bottle
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Natural latch on
  • - Trusted by mums
  • - This bottle is BPA free*
  • - Unique comfort petals
  • - Growing with your baby
  • - Different sizes
  • - Advanced anti-colic valve
  • - Ergonomic shape
  • - Simple to use and clean
Long product name Philips AVENT 2 Bottles 4oz/125ml Natural baby bottle :
The long product name of Philips AVENT 2 Bottles 4oz/125ml Natural baby bottle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCF690/27, 2 x 125ml
More>>>
Philips AVENT 2 Bottles 4oz/125ml Natural baby bottle:
The official description of Philips AVENT 2 Bottles 4oz/125ml Natural baby bottle as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our new bottle helps to make bottle feeding more natural for your baby and you. The teat features an innovative petal design for natural latch on similar to the breast, making it easy for your baby to combine breast and bottle feeding.

Short summary description Philips AVENT 2 Bottles 4oz/125ml Natural baby bottle:
This short summary of the Philips AVENT 2 Bottles 4oz/125ml Natural baby bottle data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT 2 Bottles 4oz/125ml Natural baby bottle

Long summary description Philips AVENT 2 Bottles 4oz/125ml Natural baby bottle:
This is an auto-generated long summary of Philips AVENT 2 Bottles 4oz/125ml Natural baby bottle based on the first three specs of the first five spec groups.

Philips AVENT 2 Bottles 4oz/125ml Natural baby bottle

Natural latch on due to the wide breast-shaped teat
Natural latch on due to the wide breast-shaped teat

The wide, breast-shaped teat promotes natural latch-on similar to the breast, making it easy for your baby to combine breast and bottle feeding.

Unique Petals for a soft, flexible teat without collapse
Unique Petals for a soft, flexible teat without collapse

Petals inside the teat increase softness and flexibility without teat collapse. Your baby will enjoy a more comfortable and contented feed.

Advanced anti-colic system with innovative twin valve
Advanced anti-colic system with innovative twin valve

Innovative twin valve designed to reduce colic and discomfort by venting air into the bottle and not baby's tummy.

Ergonomic shape for maximum comfort
Ergonomic shape for maximum comfort

Due to the unique shape, the bottle is easy to hold and grip in any direction for maximum comfort, even for baby's tiny hands.

Trusted by mums since 1984

Since 1984, Philips Avent has been designing and manufacturing products that are inspired by nature and have been developed through extensive research and clinical trials.

Compatible with Philips Avent range

The Philips Avent Natural bottle is compatible with the Philips Avent range, excluding Classic bottles and cup handles. We advise using the Natural bottles with Natural feeding teats only.

Simple to use and clean, quick and easy assembly
Simple to use and clean, quick and easy assembly

Wide bottle neck makes filling and cleaning easy. Only a few parts for quick and simple assembly.

This bottle is BPA free*
This bottle is BPA free*

The Philips Avent Natural bottle is made of BPA-free* material (polypropylene).

Available in different sizes

The Philips Avent Natural bottle is available in 4 sizes: 2 oz/60 ml, 4 oz/125 ml, 9 oz/260 ml and 11 oz/330 ml. Bottles are available in single and multi packs.

Technical details
Product colour
Transparent
Bottle capacity *
125 ml
Easy to assemble
Yes
Easy to clean
Yes
Bottle material
Polypropylene (PP)
Country of origin
England
Technical details
Nipple material
Silicone
Measuring cup
Yes
Doesn't contain
Bisphenol A (BPA)
Packaging content
Number of bottles included *
2
Number of nipples included *
2
Brand Image Product code Product Stock Price from
Philips AVENT Bottle and nipple brush SCF145/07 Philips AVENT Bottle and nipple brush SCF145/07
(show image)
SCF145/07 Bottle and nipple brush SCF145/07
Philips AVENT SCF145/06 Bottle and teat brush Philips AVENT SCF145/06 Bottle and teat brush
(show image)
SCF145/06 SCF145/06 Bottle and teat brush