location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT Feeding Bottles SCF686/17

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Feeding Bottles SCF686/17
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF686/17 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020016294 show
Category:
Plastic bottles used to feed milk or other liquid to babies.
Feeding Bottles Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Sep 2024 02:39:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips AVENT SCF686/17 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT Feeding Bottles SCF686/17
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 Classic
  • - 1 Classic bottle
  • - 11 oz
  • - 11oz/330ml
  • - Variable Flow Teat
  • - Variable flow nipple
  • - 1 Bottle
  • - 11 oz/330 ml
  • - 3m+
Long product name Philips AVENT Feeding Bottles SCF686/17 :
The long product name of Philips AVENT Feeding Bottles SCF686/17. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCF686/17, 330ml
More>>>
Philips AVENT Feeding Bottles SCF686/17:
The official description of Philips AVENT Feeding Bottles SCF686/17 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fussing is by far the most commonly known crying behaviour in babies. Clinical studies show that the Philips AVENT feeding Bottle SCF686/17 significantly reduces colic and fussing. Fussing is reduced especially at night*

Short summary description Philips AVENT Feeding Bottles SCF686/17:
This short summary of the Philips AVENT Feeding Bottles SCF686/17 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT Feeding Bottles SCF686/17

Long summary description Philips AVENT Feeding Bottles SCF686/17:
This is an auto-generated long summary of Philips AVENT Feeding Bottles SCF686/17 based on the first three specs of the first five spec groups.

Philips AVENT Feeding Bottles SCF686/17

Easy latch on
Easy latch on

Unique valve on the teat flexes to your baby's feeding rhythm. Milk will only flow at the pace chosen by your baby to minimise overeating and spit-up, burping and gas

Helps settle your baby
Helps settle your baby

Sleep and nutrition are vital to your baby's health and happiness. A randomised clinical trial was carried out to see whether infant baby bottle design affects "infant behaviour". The Philips Avent Classic baby bottle was shown to significantly reduce fussing by approximately 28 minutes a day as compared to the comparator bottle (46 min vs. 74 min, p=0.05). This was especially true at night.**

Unique anti-colic system
Unique anti-colic system

As your baby feeds, the unique valve on the teat flexes to allow air into the bottle instead of your baby’s tummy.*

Ergonomic shape
Ergonomic shape

Due to the unique shape, the feeding bottle is easy to hold and grip in any direction for maximum comfort, even for baby's tiny hands.

Compatibility across the range
Compatibility across the range

The Philips Avent Classic bottle is compatible with the Philips Avent range, excluding Natural bottles. We advise using Classic bottles with Classic feeding teats only.

This bottle is BPA free*

The Philips Avent Classic feeding bottle is made of BPA-free* material (polypropylene).

Simple to use and clean
Simple to use and clean

Wide bottle neck makes filling and cleaning easy. Only a few parts for quick and simple assembly.

Fit your baby's growing needs
Fit your baby's growing needs

The Philips Avent Classic bottle offers different flow rates to keep up with your baby's growth. Remember that age indications are approximate as babies develop at different rates. All teats are available in twin packs.

Adapter ring
Adapter ring

Remember to always use the Philips Avent Classic bottle with the adapter ring (included with every Philips Avent Classic bottle).

Technical details
Product colour
Transparent
Bottle capacity *
330 ml
Easy to clean
Yes
Bottle material
Polypropylene (PP)
Nipple material
Silicone
Measuring cup
Yes
Technical details
Dishwasher proof
Yes
Microwave proof
Yes
Doesn't contain
Bisphenol A (BPA)
Packaging content
Number of bottles included *
1
Number of nipples included *
1