location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF678/13 feeding bottle 120 ml Transparent, White Glass

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF678/13
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF678/13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410754711
Category:
Plastic bottles used to feed milk or other liquid to babies.
Feeding Bottles Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Aug 2024 04:57:57
The date of the most recent change of this product data-sheet in Icecat.
Philips AVENT SCF678/13 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips AVENT SCF678/13 feeding bottle 120 ml Transparent, White Glass :
The long product name of Philips AVENT SCF678/13 feeding bottle 120 ml Transparent, White Glass. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Natural glass baby bottle, 4oz/120ml, 1 pcs, 0-6 months
More>>>
Philips AVENT SCF678/13 feeding bottle 120 ml Transparent, White Glass:
The official description of Philips AVENT SCF678/13 feeding bottle 120 ml Transparent, White Glass as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our new bottle with the skin soft nipple material and flexible spiral design, more closely resembles the breast. The comfort petals and natural nipple shape allows natural latch on and makes it easy to combine breast and bottle feeding.

Pure and safe
- Heat resistance
- Pharmaceutical grade glass

Easy to combine breast and bottle feeding
- Natural latch on due to the wide breast shaped nipple
- Skin-soft teat designed for a natural feed
- Flexible spiral design combined with comfort petals

Air goes into the bottle, not baby's tummy
- Unique anti-colic valve technology

Other benefits
- Designed for your baby's changing needs
- Compatible with the Philips Avent Natural range
- This bottle is BPA free
- Simple to use and clean, quick and easy assembly.

Short summary description Philips AVENT SCF678/13 feeding bottle 120 ml Transparent, White Glass:
This short summary of the Philips AVENT SCF678/13 feeding bottle 120 ml Transparent, White Glass data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF678/13

Long summary description Philips AVENT SCF678/13 feeding bottle 120 ml Transparent, White Glass:
This is an auto-generated long summary of Philips AVENT SCF678/13 feeding bottle 120 ml Transparent, White Glass based on the first three specs of the first five spec groups.

Philips AVENT SCF678/13

Technical details
Product colour
Transparent, White
Bottle capacity *
120 ml
Easy to hold
Yes
Easy to clean
Yes
Bottle material
Glass
Country of origin
China
Nipple material
Silicone
Stages
0-6 months
Nipple functions
Unique comfort petals, Extra soft and flexible teat
Technical details
Bottle design
Wide neck
Anti-colic valve
Yes
Bottle use
Easy to clean, Easy to hold, Easy to assemble
Easy latch on
Natural latch on, Easy combine breast and bottle
Recommended age (max)
6 month(s)
Doesn't contain
Bisphenol A (BPA)
Packaging content
Number of bottles included *
1
Number of nipples included *
1