location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF304/02 Twin electronic breast pump

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF304/02 Twin electronic breast pump
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF304/02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103461456 show
Category:
Mechanical device that extracts milk from the breasts of a lactating woman. Breast pumps may be manual devices powered by hand or foot movements or electrical devices powered by electricity or batteries.
Breast Pumps Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:36:06
The date of the most recent change of this product data-sheet in Icecat.
Philips AVENT SCF304/02 user manual (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips AVENT SCF304/02 Twin electronic breast pump :
The long product name of Philips AVENT SCF304/02 Twin electronic breast pump. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Designed for comfort Inspired by nature
More>>>
Philips AVENT SCF304/02 Twin electronic breast pump:
The official description of Philips AVENT SCF304/02 Twin electronic breast pump as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our unique BPA-Free pump is designed with an electronic memory that puts you in control by learning and continuing your personal pumping style.

Short summary description Philips AVENT SCF304/02 Twin electronic breast pump:
This short summary of the Philips AVENT SCF304/02 Twin electronic breast pump data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF304/02 Twin electronic breast pump, Electronic, Transparent, White

Long summary description Philips AVENT SCF304/02 Twin electronic breast pump:
This is an auto-generated long summary of Philips AVENT SCF304/02 Twin electronic breast pump based on the first three specs of the first five spec groups.

Philips AVENT SCF304/02 Twin electronic breast pump. Sealing disc for milk storage: 2 pc(s). AC input voltage: 100-240 V

Technical details
Type *
Electronic
Country of origin
England
Product colour *
Transparent, White
Age (max)
6 month(s)
Doesn't contain
Bisphenol A (BPA)
Packaging content
Travel pouch
Yes
Sealing disc for milk storage
2 pc(s)
Power
AC input voltage
100-240 V
Brand Image Product code Product Stock Price from
Philips AVENT Niplette SCF152/01 Philips AVENT Niplette SCF152/01
(show image)
SCF152/01 Niplette SCF152/01
Philips AVENT Medium (21 mm) 2 pcs Nipple Protector Philips AVENT Medium (21 mm) 2 pcs Nipple Protector
(show image)
SCF156/01 Medium (21 mm) 2 pcs Nipple Protector