Philips AVENT logo

Philips AVENT SCF281/02 Microwave bottle steriliser for rapid sterilization

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159305
Info modified on:
07 May 2024, 21:00:13
Bullet Points Philips AVENT SCF281/02 Microwave bottle steriliser for rapid sterilization:
  • - Use for pumps, soothers too
  • - Works across bottle types
  • - Effective sterilisation
  • - Sterilises in just 2 minutes
  • - Kills 99.9% of germs
  • - Fits most microwaves
  • - Stay cool safety clips
  • - Lightweight design for travel
Long product name Philips AVENT SCF281/02 Microwave bottle steriliser for rapid sterilization:

Microwave Steam Sterilizer, Capacity 4 Bottles, 2 - 6 min Cycle, 1850W Max, 740g

Philips AVENT SCF281/02 Microwave bottle steriliser for rapid sterilization:

Easy sterilizing at home and away

Sterilizes 4 Philips AVENT bottles in 2 minutes

The Philips AVENT Microwave Steam Sterilizer has a lightweight and compact design,
which makes it ideal for use in and out of the home. Contents remain sterile for up to 24
hours if the lid is unopened.

Ultra fast, easy to use

- Sterilizes your bottles in as little as 2 minutes

Compact and lightweight

- Convenient for travel. Fits most microwaves.

Safe, easy handling

- Side grips close the lid securely

Effective sterilization

- Natural steam sterilization kills 99.9% of harmful germs

BPA Free

- This sterilizer is made from BPA Free materials

Short summary description Philips AVENT SCF281/02 Microwave bottle steriliser for rapid sterilization:

Philips AVENT SCF281/02 Microwave bottle steriliser for rapid sterilization, 1850 W, 740 g, 166 x 280 x 280 mm

Long summary description Philips AVENT SCF281/02 Microwave bottle steriliser for rapid sterilization:

Philips AVENT SCF281/02 Microwave bottle steriliser for rapid sterilization. Power: 1850 W. Weight: 740 g. Dimensions (WxDxH): 166 x 280 x 280 mm

Reasons to buy
Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.