location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCD291/02 feeding bottle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCD291/02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCD291/02
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103788758 show
Category:
Plastic bottles used to feed milk or other liquid to babies.
Feeding Bottles Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips AVENT SCD291/02 feeding bottle :
The long product name of Philips AVENT SCD291/02 feeding bottle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Newborn Glass Starter Set Natural
More>>>
Philips AVENT SCD291/02 feeding bottle:
The official description of Philips AVENT SCD291/02 feeding bottle as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Glass bottles, nipple and pacifier set
The Philips Avent Natural glass newborn starter set has all you need to start bottle feeding in a natural way. It includes 3 Natural glass bottles in multiple sizes (4oz and 8oz) and a translucent soother.

Air goes into the bottle, not baby's tummy
• Advanced anti-colic system with innovative twin valve

Easy to combine breast and bottle feeding
• Natural latch on due to the wide breast shaped nipple

Other benefits
• Unique Petals for a soft, flexible nipple without collapse
• Ergonomic shape for maximum comfort
• Compatible with the Philips Avent Natural range
• Easily read the scale of the glass bottle
• Heat resistance
• Pharmaceutical grade glass
• Simple to use and clean, quick and easy assembly
• These bottles are BPA free
• Orthodontic pacifier

Short summary description Philips AVENT SCD291/02 feeding bottle:
This short summary of the Philips AVENT SCD291/02 feeding bottle data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCD291/02

Long summary description Philips AVENT SCD291/02 feeding bottle:
This is an auto-generated long summary of Philips AVENT SCD291/02 feeding bottle based on the first three specs of the first five spec groups.

Philips AVENT SCD291/02

Technical details
Easy to clean
Yes
Material
Glass
Country of origin
England
Nipple material
Silicone
Technical details
Anti-colic valve
Yes
Packaging content
Number of bottles included *
3
Number of nipples included *
3
Pacifier included
Yes