Philips Forecast logo

Philips Forecast 190170836 suspension lighting Flexible mount E26

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6821
Info modified on:
30 Apr 2024, 21:04:18
Bullet Points Philips Forecast 190170836 suspension lighting Flexible mount E26:
  • - Envelop
Warranty:
1 year
Long product name Philips Forecast 190170836 suspension lighting Flexible mount E26:

Philips, Envelop, E26, 60W, Suspension light

Short summary description Philips Forecast 190170836 suspension lighting Flexible mount E26:

Philips Forecast 190170836, Flexible mount, Chrome, Transparent, Glass, Metal, Glass, Bedroom, Living room

Long summary description Philips Forecast 190170836 suspension lighting Flexible mount E26:

Philips Forecast 190170836. Mounting type: Flexible mount, Product colour: Chrome, Plafond colour: Transparent. Number of bulbs: 1 bulb(s), Fitting/cap type: E26, Replacement bulb power (max): 60 W. Input voltage: 120 V, AC input frequency: 60 Hz, AC input voltage: 120 V. Width: 117 mm, Height (min): 29.7 cm, Height (max): 3.35 m. Package depth: 345 mm, Package height: 221 mm, Package weight: 1.8 kg

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.