Philips logo

Philips Hue White and colour ambience 8718699726232 smart lighting Smart bulb Bluetooth/Zigbee 5.3 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12242
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Philips Hue White and colour ambience 8718699726232 smart lighting Smart bulb Bluetooth/Zigbee 5.3 W:

Philips Hue White and colour ambience 8718699726232, Smart bulb, Bluetooth/Zigbee, White, LED, E14, B39

Long summary description Philips Hue White and colour ambience 8718699726232 smart lighting Smart bulb Bluetooth/Zigbee 5.3 W:

Philips Hue White and colour ambience 8718699726232. Type: Smart bulb, Interface: Bluetooth/Zigbee, Product colour: White. Power consumption (standby): 0.5 W, Power consumption (max): 5.3 W, Bulb voltage: LED. Width: 39 mm, Depth: 39 mm, Height: 117 mm. Package width: 88 mm, Package depth: 55 mm, Package height: 165 mm. Quantity per pack: 1 pc(s), Number of hue bulb(s) included: 1 bulb(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.