Philips logo

Philips Hue White and colour ambience Signe floor light

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28002
Info modified on:
30 Apr 2024, 21:13:41
Short summary description Philips Hue White and colour ambience Signe floor light:

Philips Hue White and colour ambience Signe floor light, Smart pedestal/post lighting, Bluetooth, Aluminium, LED, Aluminium, Non-changeable bulb(s)

Long summary description Philips Hue White and colour ambience Signe floor light:

Philips Hue White and colour ambience Signe floor light. Type: Smart pedestal/post lighting, Interface: Bluetooth, Product colour: Aluminium. Input voltage: Range 220 - 240, Bulb voltage: LED, Voltage: LED. Width: 93 mm, Depth: 110 mm, Height: 1490 mm. Package type: Box. Quantity per pack: 1 pc(s)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.