location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF276/29 bottle sterilizer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF276/29
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF276/29 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5012909012171 show
Category:
Objects into which baby feeding bottles are placed and then sterilized using steam.
Bottle Sterilizers Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips AVENT SCF276/29 bottle sterilizer :
The long product name of Philips AVENT SCF276/29 bottle sterilizer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8pcs, 220-240V
More>>>
Philips AVENT SCF276/29 bottle sterilizer:
The official description of Philips AVENT SCF276/29 bottle sterilizer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Philips AVENT Digital Steam Sterilizer works quickly and continuously, keeping
contents sterile until you need them, giving you more time to get on with your day.

Ready when you are
- Keeps contents sterile day and night

Keeps you informed
- Advanced digital display and sound alerts

Effective sterilization
- Extra protection through natural steam sterilization

Fast
- Contents are sterile and ready to use in approx. 6 min.

Easy to use
- Just add water, load, and select the mode

Short summary description Philips AVENT SCF276/29 bottle sterilizer:
This short summary of the Philips AVENT SCF276/29 bottle sterilizer data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF276/29, 220 - 240 V, 1.61 kg, 235 x 235 x 320 mm

Long summary description Philips AVENT SCF276/29 bottle sterilizer:
This is an auto-generated long summary of Philips AVENT SCF276/29 bottle sterilizer based on the first three specs of the first five spec groups.

Philips AVENT SCF276/29. AC input voltage: 220 - 240 V. Weight: 1.61 kg. Dimensions (WxDxH): 235 x 235 x 320 mm

Technical details
Product colour *
White
Sterilizing time
6 min
Country of origin
England
Power
AC input voltage
220 - 240 V
Weight & dimensions
Weight
1.61 kg
Other features
Dimensions (WxDxH)
235 x 235 x 320 mm