Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Phihong POE75D-1UP PoE adapter Gigabit Ethernet 56 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Phihong
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POE75D-1UP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
POE75D-1UP
Category
A Power Over Ethernet (PoE) Adapter is a device that injects power into an Ethernet network or a device that connects a non-PoE device to a PoE network.
PoE Adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Phihong: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3813
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 18 May 2018 03:11:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name Phihong POE75D-1UP PoE adapter Gigabit Ethernet 56 V :
The short editorial description of Phihong POE75D-1UP PoE adapter Gigabit Ethernet 56 V

75W, 36 - 72V DC In, 56V DC Out, Gigabit Ethernet, 802.3at
More>>>
Short summary description Phihong POE75D-1UP PoE adapter Gigabit Ethernet 56 V:
This short summary of the Phihong POE75D-1UP PoE adapter Gigabit Ethernet 56 V data-sheet is auto-generated and uses the product title and the first six key specs.

Phihong POE75D-1UP, Gigabit Ethernet, 10,100,1000 Mbit/s, 802.3at, 10/100/1000 Base-T, FCC Part 15 Class B, EN55022 Class B, 56 V

Long summary description Phihong POE75D-1UP PoE adapter Gigabit Ethernet 56 V:
This is an auto-generated long summary of Phihong POE75D-1UP PoE adapter Gigabit Ethernet 56 V based on the first three specs of the first five spec groups.

Phihong POE75D-1UP. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Compliance industry standards: 802.3at. Electromagnetic compatibility: FCC Part 15 Class B, EN55022 Class B. Power over Ethernet (PoE) voltage: 56 V, Input voltage: 36 - 72 V, Input current: 2.0 - 4.0 A. Weight: 500 g, Dimensions (WxDxH): 80 x 166 x 44 mm. Number of products included: 1 pc(s)

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Customer service details