Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Phihong POE61W-560D PoE adapter Fast Ethernet 56 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Phihong
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POE61W-560D
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
POE61W-560D
Category
A Power Over Ethernet (PoE) Adapter is a device that injects power into an Ethernet network or a device that connects a non-PoE device to a PoE network.
PoE Adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Phihong: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2313
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 22 Aug 2018 20:24:25
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name Phihong POE61W-560D PoE adapter Fast Ethernet 56 V :
The short editorial description of Phihong POE61W-560D PoE adapter Fast Ethernet 56 V

Passive Power Injector, 56V, 1.1 A, 2 Wire C8
More>>>
Short summary description Phihong POE61W-560D PoE adapter Fast Ethernet 56 V:
This short summary of the Phihong POE61W-560D PoE adapter Fast Ethernet 56 V data-sheet is auto-generated and uses the product title and the first six key specs.

Phihong POE61W-560D, Fast Ethernet, 10,100 Mbit/s, 10/100BaseT(X), FCC Part 15 Class A, EN55022 Class A, cUL/UL, CE, EN61000-4-2. Level 3 EN61000-4-3. Level 2 EN61000-4-4. Level 2 EN61000-4-5. Level 3 ...

Long summary description Phihong POE61W-560D PoE adapter Fast Ethernet 56 V:
This is an auto-generated long summary of Phihong POE61W-560D PoE adapter Fast Ethernet 56 V based on the first three specs of the first five spec groups.

Phihong POE61W-560D. Ethernet interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100BaseT(X). Electromagnetic compatibility: FCC Part 15 Class A, EN55022 Class A, Safety: cUL/UL, CE, Certification: EN61000-4-2. Level 3 EN61000-4-3. Level 2 EN61000-4-4. Level 2 EN61000-4-5. Level 3 .... Power over Ethernet (PoE) voltage: 56 V, Input voltage: 90 - 264 V. Weight: 400 g, Dimensions (WxDxH): 65 x 163 x 36 mm. I/O ports: 2 Wire C8

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Customer service details