Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Phihong POE61S-4AF network extender Network transmitter & receiver Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Phihong
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POE61S-4AF
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
POE61S-4AF
Category
Device that extends the range of a network or interconnects two different types of networks.
Network Extenders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Phihong: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2194
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 18 May 2018 03:11:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited Lifetime
Long product name Phihong POE61S-4AF network extender Network transmitter & receiver Grey :
The short editorial description of Phihong POE61S-4AF network extender Network transmitter & receiver Grey

PoE Extender, Outdoor, 4 Port, 15.4W/Port, Gigabit Ethernet, 802.3af
More>>>
Short summary description Phihong POE61S-4AF network extender Network transmitter & receiver Grey:
This short summary of the Phihong POE61S-4AF network extender Network transmitter & receiver Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Phihong POE61S-4AF, Network transmitter & receiver, 200 m, 100 Mbit/s, Cat5e,Cat6, 10/100Base-T(X), IEEE 802.3,IEEE 802.3af,IEEE 802.3u

Long summary description Phihong POE61S-4AF network extender Network transmitter & receiver Grey:
This is an auto-generated long summary of Phihong POE61S-4AF network extender Network transmitter & receiver Grey based on the first three specs of the first five spec groups.

Phihong POE61S-4AF. Type: Network transmitter & receiver, Maximum transfer distance: 200 m, Data transfer rate: 100 Mbit/s. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.3,IEEE 802.3af,IEEE 802.3u. Product colour: Grey, Certification: IP67 EN55022 Class B FCC Part 15, Class B. Input current: 2.0 - 2.5 A. Width: 252.1 mm, Depth: 176 mm, Height: 78 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Customer service details