location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Phasak Panel de transferencia 19" 24P Slim Cat.6A UTP RJ45 DUAL 0.5U - PU 4811

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Phasak Check ‘Phasak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Panel de transferencia 19" 24P Slim PHASAK Cat.6A UTP RJ45 DUAL 0.5U - PU 4811
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PU 4811
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5605922051212
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Phasak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Phasak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Nov 2023 10:07:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Phasak Panel de transferencia 19" 24P Slim Cat.6A UTP RJ45 DUAL 0.5U - PU 4811
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High Capacity: With 24 ports, this transfer panel can handle multiple connections in professional computer networks
  • - Cat. 6 Compatibility: Specifically designed for Cat 6 cabling, ensuring high-speed data transmission and reliability
  • - 19" Rack Mountable: Easy installation on standard 19" racks, occupying only 1U of space for efficient use of rack space
  • - Dual Insertion System: Utilizes the Dual Insertion system (B110 and LSA) to ensure secure and stable connections at all times
  • - Rear Cable Organizer: Includes a rear cable organizer to keep cables organized and tangle-free, contributing to a clean and organized work environment
  • - Robust Construction: Made with high-quality materials for durability and long-lasting performance, even in intensive usage environments
  • - Ideal for Professional Networks: Perfect for organizing and structuring professional computer networks in offices, data centers, and corporate environments
  • - Reference PU 2424: This transfer panel comes with the reference PU 2424, ensuring its quality and compliance with industry standards
Warranty: 3 years
Long product name Phasak Panel de transferencia 19" 24P Slim Cat.6A UTP RJ45 DUAL 0.5U - PU 4811 :
The long product name of Phasak Panel de transferencia 19" 24P Slim Cat.6A UTP RJ45 DUAL 0.5U - PU 4811. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Panel de transferencia 19" PHASAK Cat.6 UTP RJ45 DUAL +Organizer 1U - PU 2424
More>>>
Short summary description Phasak Panel de transferencia 19" 24P Slim Cat.6A UTP RJ45 DUAL 0.5U - PU 4811:
This short summary of the Phasak Panel de transferencia 19" 24P Slim Cat.6A UTP RJ45 DUAL 0.5U - PU 4811 data-sheet is auto-generated and uses the product title and the first six key specs.

Phasak Panel de transferencia 19" 24P Slim Cat.6A UTP RJ45 DUAL 0.5U - PU 4811, Aluminium, Cat6a, U/UTP (UTP), Black, Rack mounting, 0.5U

Long summary description Phasak Panel de transferencia 19" 24P Slim Cat.6A UTP RJ45 DUAL 0.5U - PU 4811:
This is an auto-generated long summary of Phasak Panel de transferencia 19" 24P Slim Cat.6A UTP RJ45 DUAL 0.5U - PU 4811 based on the first three specs of the first five spec groups.

Phasak Panel de transferencia 19" 24P Slim Cat.6A UTP RJ45 DUAL 0.5U - PU 4811. Connector contacts plating: Aluminium, Cable types supported: Cat6a, Cable shielding: U/UTP (UTP). Product colour: Black, Mounting: Rack mounting, Rack capacity: 0.5U. Package type: Box