Phasak Patch Cord Cat.6 UTP Solid CCA Cat.6 UTP Solid Black 25M

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20696
Info modified on:
31 Oct 2024, 13:28:34
Bullet Points Phasak Patch Cord Cat.6 UTP Solid CCA Cat.6 UTP Solid Black 25M:
  • - Type: UTP (Unshielded Twisted Pair)
  • - Material: CCA (Copper-Clad Aluminum)
  • - Category: 6
  • - AWG: 26AWG
  • - Available Color: Black
Warranty:
3 years
Long product name Phasak Patch Cord Cat.6 UTP Solid CCA Cat.6 UTP Solid Black 25M:

Patch Cord Cat.6 UTP Solid CCA PHASAK Cat.6 UTP Solid Black 25M

Short summary description Phasak Patch Cord Cat.6 UTP Solid CCA Cat.6 UTP Solid Black 25M:

Phasak Patch Cord Cat.6 UTP Solid CCA Cat.6 UTP Solid Black 25M, 25 m, Cat6, U/UTP (UTP), RJ-45, RJ-45, Black

Long summary description Phasak Patch Cord Cat.6 UTP Solid CCA Cat.6 UTP Solid Black 25M:

Phasak Patch Cord Cat.6 UTP Solid CCA Cat.6 UTP Solid Black 25M. Cable length: 25 m, Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Product colour: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.