location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Phasak UPS Online Rack 3000 VA - PH 9330

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Phasak Check ‘Phasak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPS Phasak Online Rack 3000 VA - PH 9330
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PH 9330
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5605922026968
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Phasak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Phasak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 23:38:09
The date of the most recent change of this product data-sheet in Icecat.
Phasak PH 9330 user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Phasak UPS Online Rack 3000 VA - PH 9330
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single-Phase True Double Conversion Online technology
  • - Option to install external battery banks
  • - Protected RJ45 sockets against overvoltages and electrical noise
  • - Available in power ratings of 1000, 1500, 2000, 3000, 6000, and 10000 VA
  • - LCD screen providing real-time information
  • - Management and control through USB/SNMP interface with HID protocol
  • - VIEWPOWER software for monitoring and file management
  • - Recommended for Enterprise IT Networks, telecommunications, industrial automation, and more
  • - Critical applications: Industrial, public, pumps or electric motors, etc
Long product name Phasak UPS Online Rack 3000 VA - PH 9330 :
The long product name of Phasak UPS Online Rack 3000 VA - PH 9330. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UPS Phasak Online Rack 3000 VA - PH 9330
More>>>
Short summary description Phasak UPS Online Rack 3000 VA - PH 9330:
This short summary of the Phasak UPS Online Rack 3000 VA - PH 9330 data-sheet is auto-generated and uses the product title and the first six key specs.

Phasak UPS Online Rack 3000 VA - PH 9330, Double-conversion (Online), 3 kVA, 2700 W, Pure sine, 110 V, 160 V

Long summary description Phasak UPS Online Rack 3000 VA - PH 9330:
This is an auto-generated long summary of Phasak UPS Online Rack 3000 VA - PH 9330 based on the first three specs of the first five spec groups.

Phasak UPS Online Rack 3000 VA - PH 9330. UPS topology: Double-conversion (Online), Output power capacity: 3 kVA, Output power: 2700 W. AC outlet types: Type F, Power plug: Type F, AC outlets quantity: 6 AC outlet(s). Battery technology: Lead-Calcium (Pb-Ca), Battery capacity: 9 Ah, Battery voltage: 12 V. Form factor: Mini Tower, Product colour: Beige, Cable length: 1 m. Width: 438 mm, Depth: 630 mm, Height: 88 mm

Brand Image Product code Product Stock Price from
Phasak

Phasak UPS Conqueror Pro Online 1000 VA - PH 8010
(show image)
PH 8010 UPS Phasak Conqueror Pro Online 1000 VA - PH 8010 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak UPS Conqueror Pro Online 2000 VA - PH 8020
(show image)
PH 8020 UPS Phasak Conqueror Pro Online 2000 VA - PH 8020 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak UPS Conqueror Pro Online 3000 VA - PH 8030
(show image)
PH 8030 UPS Phasak Conqueror Pro Online 3000 VA - PH 8030 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak UPS Online Rack 10000 VA - PH 9301
(show image)
PH 9301 UPS Phasak Online Rack 10000 VA - PH 9301 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak UPS Online Rack 6000 VA - PH 9360
(show image)
PH 9360 UPS Phasak Online Rack 6000 VA - PH 9360 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak UPS Online Rack 2000 VA - PH 9320
(show image)
PH 9320 UPS Phasak Online Rack 2000 VA - PH 9320 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak UPS Online Rack 1500 VA - PH 9315
(show image)
PH 9315 UPS Phasak Online Rack 1500 VA - PH 9315 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak UPS Online Rack 1000 VA - PH 9310
(show image)
PH 9310 UPS Phasak Online Rack 1000 VA - PH 9310 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak UPS Smart Pro Online 3000 VA - PH 9230
(show image)
PH 9230 UPS Phasak Smart Pro Online 3000 VA - PH 9230 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak UPS Smart Pro Online 2000 VA - PH 9220
(show image)
PH 9220 UPS Phasak Smart Pro Online 2000 VA - PH 9220 0.00
(excl. VAT)
0 (incl. VAT)